IQD Frequency Products, Ltd. Oscillators LFSPXO056216

Description
24MHz XO (Standard) CMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead
Request a Quote
Description
24MHz XO (Standard) CMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The product is a standard 2 x 1.6mm crystal oscillator with a ceramic package and a hermetically sealed metal lid. It operates at a nominal frequency of 24MHz and is designed for a supply voltage of 1.8V ±10%. The oscillator features a frequency stability of ±50ppm and is compatible with CMOS output, with a maximum drive capability of 15pF. It can operate within a temperature range of -40 to 85°C and has a standby current of 10OºA maximum when pad 1 is at logic '0'. The oscillator can be enabled or disabled via pad 1, with a logic '1' enabling the output and a logic '0' disabling it, resulting in a high impedance state. The product is compliant with RoHS regulations and is available in various packaging options, including cut tape, reel, and bulk. This oscillator is suitable for applications requiring precise frequency control in compact designs.

Datasheet Summary
Powered by GS/AI

The product is a standard 2 x 1.6mm crystal oscillator with a ceramic package and a hermetically sealed metal lid. It operates at a nominal frequency of 24MHz and is designed for a supply voltage of 1.8V ±10%. The oscillator features a frequency stability of ±50ppm and is compatible with CMOS output, with a maximum drive capability of 15pF. It can operate within a temperature range of -40 to 85°C and has a standby current of 10OºA maximum when pad 1 is at logic '0'. The oscillator can be enabled or disabled via pad 1, with a logic '1' enabling the output and a logic '0' disabling it, resulting in a high impedance state. The product is compliant with RoHS regulations and is available in various packaging options, including cut tape, reel, and bulk. This oscillator is suitable for applications requiring precise frequency control in compact designs.

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1923-LFSPXO056216TR-ND - DigiKey
Thief River Falls, MN, United States
24MHz XO (Standard) CMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead

24MHz XO (Standard) CMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Osc, 24Mhz, 1.8V, 2Mm X 1.6Mm, Cmos; Frequency Nom Iqd Frequency Products - 97Y1868 - Newark, An Avnet Company
Chicago, IL, United States
Osc, 24Mhz, 1.8V, 2Mm X 1.6Mm, Cmos; Frequency Nom Iqd Frequency Products
97Y1868
Osc, 24Mhz, 1.8V, 2Mm X 1.6Mm, Cmos; Frequency Nom Iqd Frequency Products 97Y1868
OSC, 24MHZ, 1.8V, 2MM X 1.6MM, CMOS; Frequency Nom:24MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 2mm x 1.6mm; Supply Voltage Nom:1.8V; Product Range:IQXO-542 Series; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OSC, 24MHZ, 1.8V, 2MM X 1.6MM, CMOS; Frequency Nom:24MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 2mm x 1.6mm; Supply Voltage Nom:1.8V; Product Range:IQXO-542 Series; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 1923-LFSPXO056216TR-ND 97Y1868
Product Name Oscillators Osc, 24Mhz, 1.8V, 2Mm X 1.6Mm, Cmos; Frequency Nom Iqd Frequency Products
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CC4V-T1A-32.768KHZ-9PF-20PPM-TA-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
4 Pin Oscillator S7 - S733025T-125.000-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 125 MHz
Frequency Stability 25 ppm
View Details
Clock/Timing - Programmable Timers and Oscillators - CD4536BD3 - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 5 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Surface Mount Oscillators - ECS-2033-120-BN - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
4 suppliers