40MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
OSCILLATOR, 40MHZ, 3.2MM X 2.5MM, CMOS ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 1923-LFSPXO050757TR-ND | 92AH5371 |
| Product Name | Oscillators | Oscillator, 40Mhz, 3.2Mm X 2.5Mm, Cmos Rohs Compliant Iqd Frequency Products |
| Oscillator Type | XO | |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | |
| Features / Standards | Lead-Free | RoHS |
| Frequency Stability | 25 ppm |