OSCILLATOR, 50MHZ, 3.2MM X 2.5MM, CMOS; Frequency Nom:50MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Supply Voltage Nom:3.3V; Product Range:CFPS-39 Series; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Oscillators |
| Product Number | 47AC5108 |
| Product Name | Oscillator, 50Mhz, 3.2Mm X 2.5Mm, Cmos; Frequency Nom Iqd Frequency Products |
| Package / Form Factor | Surface Mount |
| Features / Standards | RoHS |
| Frequency | 50 MHz |