CRYSTAL OSCILLATOR, SMD, 3.6864MHZ; Frequency Nom:3.6864MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:2.5V; Product Range:CFPS-32 Series; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Oscillators |
| Product Number | 23M6602 |
| Product Name | Crystal Oscillator, Smd, 3.6864Mhz; Frequency Nom Iqd Frequency Products |
| Package / Form Factor | Surface Mount |
| Features / Standards | RoHS |
| Frequency | 3.69 MHz |