CRYSTAL OSCILLATOR, SMD, 24.576MHZ; Frequency Nom:24.576MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:2.5V; Product Range:CFPS-32 Series; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Oscillators |
| Product Number | 23M6606 |
| Product Name | Crystal Oscillator, Smd, 24.576Mhz; Frequency Nom Iqd Frequency Products |
| Package / Form Factor | Surface Mount |
| Features / Standards | RoHS |
| Frequency | 24.58 MHz |