The Crystal Oscillator, SMD, 14.31818MHz, part number 23M6621, features a standard size of 3.2 x 2.5mm and is housed in a ceramic package with a hermetically sealed metal lid. It operates within a frequency range of 2.0MHz to 50.0MHz, with a frequency stability of ±25.00ppm to ±100.00ppm and a maximum ageing of ±3ppm per year at 25°C. The oscillator is compatible with CMOS output and has a drive capability of 15pF maximum. The device supports a supply voltage of 3.3V ±10% and can operate within temperature ranges of -10 to 70°C or -40 to 85°C. It includes a standby operation feature, allowing the oscillator output to be enabled or disabled via a logic signal, with a maximum standby current of 10OºA and a start-up time of 10ms. The oscillator is compliant with RoHS standards and is suitable for various environmental conditions, including shock and vibration as per MIL-STD-202F specifications. This product is available in both cut and reel packaging styles, making it convenient for integration into different manufacturing processes.
14.31818MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
14.31818MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
14.31818MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
CRYSTAL OSCILLATOR, SMD, 14.31818MHZ; Frequency Nom:14.31818MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Supply Voltage Nom:3.3V; Product Range:CFPS-39 Series; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 1923-LFSPXO025493DKR-ND | 23M6621 |
| Product Name | Oscillators | Crystal Oscillator, Smd, 14.31818Mhz; Frequency Nom Iqd Frequency Products |
| Oscillator Type | XO | |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | Surface Mount |
| Features / Standards | Lead-Free | RoHS |
| Frequency Stability | 50 ppm | 50 ppm |