32MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
32MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
32MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
CRYSTAL OSCILLATOR, SMD, 32MHZ; Frequency Nom:32MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Supply Voltage Nom:3.3V; Product Range:CFPS-39 Series; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 1923-LFSPXO025019TR-ND | 23M6627 |
| Product Name | Oscillators | Crystal Oscillator, Smd, 32Mhz; Frequency Nom Iqd Frequency Products |
| Oscillator Type | XO | |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | Surface Mount |
| Features / Standards | Lead-Free | RoHS |
| Frequency Stability | 50 ppm | 50 ppm |