IQD Frequency Products, Ltd. Oscillators LFSPXO019170

Description
25MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
25MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1923-LFSPXO019170DKR-ND - DigiKey
Thief River Falls, MN, United States
25MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

25MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 1923-LFSPXO019170CT-ND - DigiKey
Thief River Falls, MN, United States
25MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

25MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 1923-LFSPXO019170TR-ND - DigiKey
Thief River Falls, MN, United States
25MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

25MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillator, 25Mhz, 50Pf, Smd; Frequency Nom Iqd Frequency Products - 04AC8413 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 25Mhz, 50Pf, Smd; Frequency Nom Iqd Frequency Products
04AC8413
Oscillator, 25Mhz, 50Pf, Smd; Frequency Nom Iqd Frequency Products 04AC8413
OSCILLATOR, 25MHZ, 50PF, SMD; Frequency Nom:25MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:CFPS-73 Series; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

OSCILLATOR, 25MHZ, 50PF, SMD; Frequency Nom:25MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:CFPS-73 Series; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Oscillator, 25Mhz, 50Pf, Smd; Frequency Nom Iqd Frequency Products - 94X0878 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 25Mhz, 50Pf, Smd; Frequency Nom Iqd Frequency Products
94X0878
Oscillator, 25Mhz, 50Pf, Smd; Frequency Nom Iqd Frequency Products 94X0878
OSCILLATOR, 25MHZ, 50PF, SMD; Frequency Nom:25MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:CFPS-73 Series; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

OSCILLATOR, 25MHZ, 50PF, SMD; Frequency Nom:25MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:CFPS-73 Series; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 1923-LFSPXO019170DKR-ND 04AC8413
Product Name Oscillators Oscillator, 25Mhz, 50Pf, Smd; Frequency Nom Iqd Frequency Products
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 8520 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 6000 MHz
Output Power 10 dBm
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-6PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 6 pF
View Details
3 suppliers
Clock/Timing - Programmable Timers and Oscillators - KA555ID - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
32 kHz TCXOs - SiT1552AI-JF-AA3-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details