60MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
60MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
60MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
CRYSTAL OSCILLATOR, SMD, 60MHZ; Frequency Nom:60MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:CFPS-73 Series; Operating Temperature Min:0°C; Operating Temperature RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 1923-LFSPXO018545DKR-ND | 97K2989 |
| Product Name | Oscillators | Crystal Oscillator, Smd, 60Mhz; Frequency Nom Iqd Frequency Products |
| Oscillator Type | XO | |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | Surface Mount |
| Features / Standards | Lead-Free | RoHS |
| Frequency Stability | 50 ppm | 50 ppm |