IQD LFSPXO018541 Oscillator
24MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
24MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
24MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
OSCILLATOR, 24MHZ, 7 X 5MM, HCMOS; Frequency Nom:24MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:CFPS-73 Series; Operating Temperature Min:0°C; Frequency:24MHz RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators | Oscillators |
| Product Number | 1485356P | 1485356 | 1923-LFSPXO018541CT-ND | 97K2983 |
| Product Name | Crystal Oscillators | Crystal Oscillators | Oscillators | Oscillator, 24Mhz, 7 X 5Mm, Hcmos; Frequency Nom Iqd Frequency Products |
| Oscillator Type | Clock | Clock | XO | |
| Package / Form Factor | Surface Mount | Smd | Surface Mount; 4-SMD, No Lead | Surface Mount |
| Features / Standards | RoHS | RoHS | Lead-Free | RoHS |
| Frequency | 24 MHz | 24 MHz |