IQD Frequency Products, Ltd. Oscillators LFSPXO018492

Description
24.576MHz XO (Standard) HCMOS Oscillator 3.3V Standby (Power Down) 4-SMD, No Lead
Request a Quote Datasheet
Description
24.576MHz XO (Standard) HCMOS Oscillator 3.3V Standby (Power Down) 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1923-LFSPXO018492TR-ND - DigiKey
Thief River Falls, MN, United States
24.576MHz XO (Standard) HCMOS Oscillator 3.3V Standby (Power Down) 4-SMD, No Lead

24.576MHz XO (Standard) HCMOS Oscillator 3.3V Standby (Power Down) 4-SMD, No Lead

Buy Now Datasheet
Oscillator, 24.576Mhz, 50Pf, Smd; Frequency Nom Iqd Frequency Products - 94X0873 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 24.576Mhz, 50Pf, Smd; Frequency Nom Iqd Frequency Products
94X0873
Oscillator, 24.576Mhz, 50Pf, Smd; Frequency Nom Iqd Frequency Products 94X0873
OSCILLATOR, 24.576MHZ, 50PF, SMD; Frequency Nom:24.576MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:CFPS-73 Series; Operating Temperature Min:0°C; Operating Temperature RoHS Compliant: Yes

OSCILLATOR, 24.576MHZ, 50PF, SMD; Frequency Nom:24.576MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:CFPS-73 Series; Operating Temperature Min:0°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 1923-LFSPXO018492TR-ND 94X0873
Product Name Oscillators Oscillator, 24.576Mhz, 50Pf, Smd; Frequency Nom Iqd Frequency Products
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 8520 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 6000 MHz
Output Power 10 dBm
View Details
Oscillators - 2195-OM-7605-C8-32.768KHZ-20PPM-TA-QA-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 20 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-30E-0375.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.3750 MHz
Frequency Stability 50 ppm
View Details