IQD Frequency Products, Ltd. Crystal Oscillators LFSPXO018045

Description
IQD LFSPXO018045 Oscillator
Request a Quote Datasheet
Description
IQD LFSPXO018045 Oscillator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal Oscillators - 1485336P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Oscillators
1485336P
Crystal Oscillators 1485336P
IQD LFSPXO018045 Oscillator

IQD LFSPXO018045 Oscillator

Supplier's Site
Crystal Oscillators - 1485336 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Oscillators
1485336
Crystal Oscillators 1485336
IQD LFSPXO018045 Oscillator

IQD LFSPXO018045 Oscillator

Supplier's Site
Crystal Oscillators - 1463956 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Oscillators
1463956
Crystal Oscillators 1463956
IQD LFSPXO018045 Oscillator

IQD LFSPXO018045 Oscillator

Supplier's Site
Oscillators - 1923-LFSPXO018045DKR-ND - DigiKey
Thief River Falls, MN, United States
8MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

8MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 1923-LFSPXO018045TR-ND - DigiKey
Thief River Falls, MN, United States
8MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

8MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 1923-LFSPXO018045CT-ND - DigiKey
Thief River Falls, MN, United States
8MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

8MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Crystal Oscillator, Smd, 8Mhz; Frequency Nom Iqd Frequency Products - 97K2981 - Newark, An Avnet Company
Chicago, IL, United States
Crystal Oscillator, Smd, 8Mhz; Frequency Nom Iqd Frequency Products
97K2981
Crystal Oscillator, Smd, 8Mhz; Frequency Nom Iqd Frequency Products 97K2981
CRYSTAL OSCILLATOR, SMD, 8MHZ; Frequency Nom:8MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:CFPS-73 Series; Operating Temperature Min:0°C; Operating Temperature Max:70°C;RoHS Compliant: Yes

CRYSTAL OSCILLATOR, SMD, 8MHZ; Frequency Nom:8MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:CFPS-73 Series; Operating Temperature Min:0°C; Operating Temperature Max:70°C;RoHS Compliant: Yes

Supplier's Site Datasheet
Crystal Oscillator, Smd, 8Mhz; Frequency Nom Iqd Frequency Products - 04AC8411 - Newark, An Avnet Company
Chicago, IL, United States
Crystal Oscillator, Smd, 8Mhz; Frequency Nom Iqd Frequency Products
04AC8411
Crystal Oscillator, Smd, 8Mhz; Frequency Nom Iqd Frequency Products 04AC8411
CRYSTAL OSCILLATOR, SMD, 8MHZ; Frequency Nom:8MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:CFPS-73 Series; Operating Temperature Min:0°C; Operating Temperature Max:70°C;RoHS Compliant: Yes

CRYSTAL OSCILLATOR, SMD, 8MHZ; Frequency Nom:8MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:CFPS-73 Series; Operating Temperature Min:0°C; Operating Temperature Max:70°C;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators Oscillators Oscillators
Product Number 1485336P 1485336 1923-LFSPXO018045DKR-ND 97K2981
Product Name Crystal Oscillators Crystal Oscillators Oscillators Crystal Oscillator, Smd, 8Mhz; Frequency Nom Iqd Frequency Products
Oscillator Type Clock Clock XO
Package / Form Factor Surface Mount Smd Surface Mount; 4-SMD, No Lead Surface Mount
Features / Standards RoHS RoHS Lead-Free RoHS
Frequency 8 MHz 8 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillator Crystal - 510BBA200M000AAG - Richardson RFPD
Specs
Frequency 200 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Programmable Oscillators - LMK61E2BBA-SIAR-ND - DigiKey
Specs
Oscillator Type VCXO
Package / Form Factor Surface Mount; 8-SMD Module
Features / Standards Lead-Free; Programmable
View Details
3 suppliers
Oscillators - 8110 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 16 dBm
View Details
4 Pin Oscillator S7 - S73310T-65.536-X-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 65.54 MHz
Frequency Stability 100 ppm
View Details