50MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
50MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
50MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
IQD LFSPXO018044 Oscillator
CRYSTAL OSCILLATOR, SMD, 50MHZ; Frequency Nom:50MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:CFPS-73 Series; Operating Temperature Min:0°C; Operating Temperature RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators | Oscillators |
| Product Number | 1923-LFSPXO018044CT-ND | 1463919 | 1484318P | 04AC8410 |
| Product Name | Oscillators | Crystal Oscillators | Crystal Oscillators | Crystal Oscillator, Smd, 50Mhz; Frequency Nom Iqd Frequency Products |
| Oscillator Type | XO | Clock | Clock | |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | Smd | Surface Mount | Surface Mount |
| Features / Standards | Lead-Free | RoHS | RoHS | RoHS |
| Frequency Stability | 50 ppm | 50 ppm | 50 ppm | 50 ppm |