IQD Frequency Products, Ltd. Oscillators LFSPXO018032

Description
20MHz XO (Standard) HCMOS, TTL Oscillator 5V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
20MHz XO (Standard) HCMOS, TTL Oscillator 5V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1923-LFSPXO018032TR-ND - DigiKey
Thief River Falls, MN, United States
20MHz XO (Standard) HCMOS, TTL Oscillator 5V Enable/Disable 4-SMD, No Lead

20MHz XO (Standard) HCMOS, TTL Oscillator 5V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 1923-LFSPXO018032DKR-ND - DigiKey
Thief River Falls, MN, United States
20MHz XO (Standard) HCMOS, TTL Oscillator 5V Enable/Disable 4-SMD, No Lead

20MHz XO (Standard) HCMOS, TTL Oscillator 5V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 1923-LFSPXO018032CT-ND - DigiKey
Thief River Falls, MN, United States
20MHz XO (Standard) HCMOS, TTL Oscillator 5V Enable/Disable 4-SMD, No Lead

20MHz XO (Standard) HCMOS, TTL Oscillator 5V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators LFSPXO018032
XTAL OSC XO 20.0000MHZ HCMOS TTL

XTAL OSC XO 20.0000MHZ HCMOS TTL

Supplier's Site
Crystal Oscillator, Smd, 20Mhz; Frequency Nom Iqd Frequency Products - 97K2972 - Newark, An Avnet Company
Chicago, IL, United States
Crystal Oscillator, Smd, 20Mhz; Frequency Nom Iqd Frequency Products
97K2972
Crystal Oscillator, Smd, 20Mhz; Frequency Nom Iqd Frequency Products 97K2972
CRYSTAL OSCILLATOR, SMD, 20MHZ; Frequency Nom:20MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:5V; Product Range:CFPS-72 Series; Operating Temperature Min:0°C; Operating Temperature Max:70°C;RoHS Compliant: Yes

CRYSTAL OSCILLATOR, SMD, 20MHZ; Frequency Nom:20MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:5V; Product Range:CFPS-72 Series; Operating Temperature Min:0°C; Operating Temperature Max:70°C;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Oscillators Oscillators Oscillators
Product Number 1923-LFSPXO018032TR-ND LFSPXO018032 97K2972
Product Name Oscillators Oscillators Crystal Oscillator, Smd, 20Mhz; Frequency Nom Iqd Frequency Products
Oscillator Type XO XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data