Manufacturer: IQD Frequency Products Ltd
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1154868-LFSPXO011048
Packaging: Bulk
Length: 7 mm
Frequency: 16 MHz
Frequency Stability: 100 ppm
Load Capacitance: 50 pF
Number of Pins: 4
Categories: Custom Parts
Case / Package: CSMD
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Depth: 5 mm
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Max Operating Temperature: 85 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1154868-LFSPXO011048BULK |
| Product Name | Custom Parts - Custom Parts (J - M) - LFSPXO011048BULK |