IQD Frequency Products, Ltd. Oscillators LFSPXO009588

Description
24MHz XO (Standard) CMOS Oscillator 3.3V Standby (Power Down) 4-SMD, No Lead
Request a Quote Datasheet
Description
24MHz XO (Standard) CMOS Oscillator 3.3V Standby (Power Down) 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1923-LFSPXO009588TR-ND - DigiKey
Thief River Falls, MN, United States
24MHz XO (Standard) CMOS Oscillator 3.3V Standby (Power Down) 4-SMD, No Lead

24MHz XO (Standard) CMOS Oscillator 3.3V Standby (Power Down) 4-SMD, No Lead

Buy Now Datasheet
Crystal Oscillator, Smd, 24Mhz; Frequency Nom Iqd Frequency Products - 23M6597 - Newark, An Avnet Company
Chicago, IL, United States
Crystal Oscillator, Smd, 24Mhz; Frequency Nom Iqd Frequency Products
23M6597
Crystal Oscillator, Smd, 24Mhz; Frequency Nom Iqd Frequency Products 23M6597
CRYSTAL OSCILLATOR, SMD, 24MHZ; Frequency Nom:24MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:CFPS-69 Series; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

CRYSTAL OSCILLATOR, SMD, 24MHZ; Frequency Nom:24MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:CFPS-69 Series; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 1923-LFSPXO009588TR-ND 23M6597
Product Name Oscillators Crystal Oscillator, Smd, 24Mhz; Frequency Nom Iqd Frequency Products
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - DTO 6566 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 6000 MHz
Output Power 10 dBm
View Details
Crystals - 2195-CC5V-T1A-32.768KHZ-7PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
3 suppliers
Clock/Timing - Programmable Timers and Oscillators - KA555IDTF - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Automotive & High Temp Oscillators - SIT8924BA-73-18N-16.660000 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.6
Frequency 16.66 MHz
Frequency Stability 50 ppm
View Details
3 suppliers