IQD Frequency Products, Ltd. Oscillators LFSPXO009586

Description
14.7456MHz XO (Standard) CMOS Oscillator 3.3V Standby (Power Down) 4-SMD, No Lead
Request a Quote Datasheet
Description
14.7456MHz XO (Standard) CMOS Oscillator 3.3V Standby (Power Down) 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1923-LFSPXO009586TR-ND - DigiKey
Thief River Falls, MN, United States
14.7456MHz XO (Standard) CMOS Oscillator 3.3V Standby (Power Down) 4-SMD, No Lead

14.7456MHz XO (Standard) CMOS Oscillator 3.3V Standby (Power Down) 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 1923-LFSPXO009586DKR-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 14.7456MHZ CMOS SMD

XTAL OSC XO 14.7456MHZ CMOS SMD

Buy Now Datasheet
Oscillators - 1923-LFSPXO009586CT-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 14.7456MHZ CMOS SMD

XTAL OSC XO 14.7456MHZ CMOS SMD

Buy Now Datasheet
Crystal Oscillator, Smd, 14.7456Mhz; Frequency Nom Iqd Frequency Products - 23M6595 - Newark, An Avnet Company
Chicago, IL, United States
Crystal Oscillator, Smd, 14.7456Mhz; Frequency Nom Iqd Frequency Products
23M6595
Crystal Oscillator, Smd, 14.7456Mhz; Frequency Nom Iqd Frequency Products 23M6595
CRYSTAL OSCILLATOR, SMD, 14.7456MHZ; Frequency Nom:14.7456MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:CFPS-69 Series; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

CRYSTAL OSCILLATOR, SMD, 14.7456MHZ; Frequency Nom:14.7456MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:CFPS-69 Series; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 1923-LFSPXO009586TR-ND 23M6595
Product Name Oscillators Crystal Oscillator, Smd, 14.7456Mhz; Frequency Nom Iqd Frequency Products
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Crystal Oscillator - SMD-3225 163 series 50MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 50 MHz
Supply Voltage 3.3 Volts
View Details
32.768 kHz Low Power Clock Oscillator - OV-7604-C7 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
2 suppliers
1 Hz to 462.5 kHz Oscillators - SIT1534AI-H4-DCC-16.384 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0164 MHz
Frequency Stability 100 ppm
View Details