OSCILLATOR, 10MHZ, 50.8MM X 50.8MM, SINE; Frequency Nom:10MHz; Frequency Stability + / -:0.5ppb; Oscillator Case:Through Hole, 50.8mm x 50.8mm; Supply Voltage Nom:12V; Product Range:IQRB-1 Series; Operating Temperature Min:-30°C; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Oscillators |
| Product Number | 43AC3321 |
| Product Name | Oscillator, 10Mhz, 50.8Mm X 50.8Mm, Sine; Frequency Nom Iqd Frequency Products |
| Features / Standards | RoHS |