The CFPT-9301-A is a surface mount crystal oscillator designed for medium to high volume applications, operating at a nominal frequency of 50MHz. It features a frequency stability of ±1ppm and is compatible with HCMOS output levels. The oscillator operates within a supply voltage range of 2.4V to 6.0V, with a nominal voltage of 3.3V. It is capable of functioning over an extended temperature range of -20°C to 70°C or -40°C to 85°C, making it suitable for various environmental conditions. This oscillator supports frequency adjustment through an external control voltage for specific applications, with a typical ageing adjustment of ±1ppm in the first year. The device has a low power consumption profile, making it particularly advantageous for mobile applications. The CFPT-9301-A is compliant with RoHS standards and is available in a compact SMD package measuring 5mm x 3.2mm.
CRYSTAL OSCILLATOR, SMD, 50MHZ; Frequency Nom:50MHz; Frequency Stability + / -:1ppm; Oscillator Output Compatibility:HCMOS;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Oscillators |
| Product Number | 23M6221 |
| Product Name | Crystal Oscillator, Smd, 50Mhz; Frequency Nom Iqd Frequency Products |
| Package / Form Factor | Surface Mount |
| Features / Standards | RoHS |
| Frequency | 50 MHz |