IQD Frequency Products, Ltd. Crystal Oscillator, Smd, 10Mhz; Frequency Nom Iqd Frequency Products LFPTXO000295

Description
CRYSTAL OSCILLATOR, SMD, 10MHZ; Frequency Nom:10MHz; Frequency Stability + / -:1ppm; Oscillator Output Compatibility:HCMOS; Supply Voltage Nom:3.3V; Oscillator Case:SMD, 5mm x 3.2mm; Product Range:CFPT-9301-A Series; Operating RoHS Compliant: Yes
Datasheet
Description
CRYSTAL OSCILLATOR, SMD, 10MHZ; Frequency Nom:10MHz; Frequency Stability + / -:1ppm; Oscillator Output Compatibility:HCMOS; Supply Voltage Nom:3.3V; Oscillator Case:SMD, 5mm x 3.2mm; Product Range:CFPT-9301-A Series; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal Oscillator, Smd, 10Mhz; Frequency Nom Iqd Frequency Products - 23M6210 - Newark, An Avnet Company
Chicago, IL, United States
Crystal Oscillator, Smd, 10Mhz; Frequency Nom Iqd Frequency Products
23M6210
Crystal Oscillator, Smd, 10Mhz; Frequency Nom Iqd Frequency Products 23M6210
CRYSTAL OSCILLATOR, SMD, 10MHZ; Frequency Nom:10MHz; Frequency Stability + / -:1ppm; Oscillator Output Compatibility:HCMOS; Supply Voltage Nom:3.3V; Oscillator Case:SMD, 5mm x 3.2mm; Product Range:CFPT-9301-A Series; Operating RoHS Compliant: Yes

CRYSTAL OSCILLATOR, SMD, 10MHZ; Frequency Nom:10MHz; Frequency Stability + / -:1ppm; Oscillator Output Compatibility:HCMOS; Supply Voltage Nom:3.3V; Oscillator Case:SMD, 5mm x 3.2mm; Product Range:CFPT-9301-A Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 23M6210
Product Name Crystal Oscillator, Smd, 10Mhz; Frequency Nom Iqd Frequency Products
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECOC-7050-20.000-BN-TR - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
32 kHz Oscillators - SiT1532A-J4-0001 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
Clock/Timing - Programmable Timers and Oscillators - LMC555CM - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 3 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details