IQD Frequency Products, Ltd. Oscillators LFPTXO000009

Description
40MHz TCXO HCMOS Oscillator 3.3V Enable/Disable 10-SMD Module
Request a Quote Datasheet
Description
40MHz TCXO HCMOS Oscillator 3.3V Enable/Disable 10-SMD Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1923-1228-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
1923-1228-ND
Oscillators 1923-1228-ND
40MHz TCXO HCMOS Oscillator 3.3V Enable/Disable 10-SMD Module

40MHz TCXO HCMOS Oscillator 3.3V Enable/Disable 10-SMD Module

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 1923-1228-ND
Product Name Oscillators
Oscillator Type TCXO
Package / Form Factor Surface Mount; 10-SMD Module
Features / Standards Lead-Free
Frequency Stability 1 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - SYN 6458 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
6 Pin Oscillator S7A LVPECL - S7A25025-155.520-P-R - Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7A LVPECL
Frequency 156 MHz
Frequency Stability 25 ppm
View Details
Oscillator Crystal - 510ABA90M0000AAGR - Richardson RFPD
Specs
Frequency 90 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers