IQD Frequency Products, Ltd. Oscillator, Ocxo, 20Mhz, Thd; Frequency Nom Iqd Frequency Products LFOCXO063817

Description
OSCILLATOR, OCXO, 20MHZ, THD; Frequency Nom:20MHz; Frequency Stability + / -:1ppb; Oscillator Output Compatibility:Sinewa ve; Oscillator Case:Through Hole, 36.2mm x 13mm; Supply Voltage Nom:3.3V; Product Range:IQOV-164 Series; RoHS Compliant: Yes
Datasheet
Description
OSCILLATOR, OCXO, 20MHZ, THD; Frequency Nom:20MHz; Frequency Stability + / -:1ppb; Oscillator Output Compatibility:Sinewa ve; Oscillator Case:Through Hole, 36.2mm x 13mm; Supply Voltage Nom:3.3V; Product Range:IQOV-164 Series; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator, Ocxo, 20Mhz, Thd; Frequency Nom Iqd Frequency Products - 87X8891 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, Ocxo, 20Mhz, Thd; Frequency Nom Iqd Frequency Products
87X8891
Oscillator, Ocxo, 20Mhz, Thd; Frequency Nom Iqd Frequency Products 87X8891
OSCILLATOR, OCXO, 20MHZ, THD; Frequency Nom:20MHz; Frequency Stability + / -:1ppb; Oscillator Output Compatibility:Sinewa ve; Oscillator Case:Through Hole, 36.2mm x 13mm; Supply Voltage Nom:3.3V; Product Range:IQOV-164 Series; RoHS Compliant: Yes

OSCILLATOR, OCXO, 20MHZ, THD; Frequency Nom:20MHz; Frequency Stability + / -:1ppb; Oscillator Output Compatibility:Sinewave; Oscillator Case:Through Hole, 36.2mm x 13mm; Supply Voltage Nom:3.3V; Product Range:IQOV-164 Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 87X8891
Product Name Oscillator, Ocxo, 20Mhz, Thd; Frequency Nom Iqd Frequency Products
Oscillator Type OCXO
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 2195-OV-7604-C7-32.768KHZ-10PPM-TB-QATR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Crystal Oscillator - SMD-3225 163 series 12.288MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12.29 MHz
Supply Voltage 3.3 Volts
View Details
Programmable Timers and Oscillators - CY2V013FLXCT - Quarktwin Technology Ltd.
Specs
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
Frequency 50 to 690 MHz
View Details
2 suppliers
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details