IQD Frequency Products, Ltd. Oscillators LFOCXO063800

Description
10MHz VCOCXO HCMOS Oscillator 3.3V 6-SMD, No Lead
Request a Quote
Description
10MHz VCOCXO HCMOS Oscillator 3.3V 6-SMD, No Lead
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 87X8879 is an oven-controlled crystal oscillator (OCXO) with a nominal frequency of 10.0 MHz. It features a frequency tolerance of ±500 ppb at 25°C and a frequency stability of ±20 ppb across an operating temperature range of -40°C to 85°C. The device exhibits low ageing characteristics, with a maximum drift of ±5 ppb per day and ±500 ppb per year. This OCXO operates at a supply voltage of 3.3V, with a current draw of up to 560 mA during warm-up and 250 mA in steady state at 25°C. The warm-up time is a maximum of 5 minutes to reach a frequency stability of ±100 ppb. The frequency can be adjusted with a control voltage of 1.65V, allowing for a pulling range of ±3 ppm to ±8 ppm. Output compatibility is HCMOS, with a rise and fall time of 8 ns maximum and a duty cycle of 45/55%. The oscillator is designed to withstand environmental stresses, including shock and vibration, and is compliant with RoHS and REACh regulations. The product is packaged in bulk and is suitable for various applications requiring precise frequency control.

Datasheet Summary
Powered by GS/AI

The 87X8879 is an oven-controlled crystal oscillator (OCXO) with a nominal frequency of 10.0 MHz. It features a frequency tolerance of ±500 ppb at 25°C and a frequency stability of ±20 ppb across an operating temperature range of -40°C to 85°C. The device exhibits low ageing characteristics, with a maximum drift of ±5 ppb per day and ±500 ppb per year. This OCXO operates at a supply voltage of 3.3V, with a current draw of up to 560 mA during warm-up and 250 mA in steady state at 25°C. The warm-up time is a maximum of 5 minutes to reach a frequency stability of ±100 ppb. The frequency can be adjusted with a control voltage of 1.65V, allowing for a pulling range of ±3 ppm to ±8 ppm. Output compatibility is HCMOS, with a rise and fall time of 8 ns maximum and a duty cycle of 45/55%. The oscillator is designed to withstand environmental stresses, including shock and vibration, and is compliant with RoHS and REACh regulations. The product is packaged in bulk and is suitable for various applications requiring precise frequency control.

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1923-LFOCXO063800-ND - DigiKey
Thief River Falls, MN, United States
10MHz VCOCXO HCMOS Oscillator 3.3V 6-SMD, No Lead

10MHz VCOCXO HCMOS Oscillator 3.3V 6-SMD, No Lead

Buy Now Datasheet
Oscillator, Ocxo, 10Mhz, Thd; Frequency Nom Iqd Frequency Products - 87X8879 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, Ocxo, 10Mhz, Thd; Frequency Nom Iqd Frequency Products
87X8879
Oscillator, Ocxo, 10Mhz, Thd; Frequency Nom Iqd Frequency Products 87X8879
OSCILLATOR, OCXO, 10MHZ, THD; Frequency Nom:10MHz; Frequency Stability + / -:20ppb; Oscillator Output Compatibility:HCMOS; Oscillator Case:SMD, 14mm x 9.8mm; Supply Voltage Nom:3.3V; Product Range:IQOV-162 Series; Operating RoHS Compliant: Yes

OSCILLATOR, OCXO, 10MHZ, THD; Frequency Nom:10MHz; Frequency Stability + / -:20ppb; Oscillator Output Compatibility:HCMOS; Oscillator Case:SMD, 14mm x 9.8mm; Supply Voltage Nom:3.3V; Product Range:IQOV-162 Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 1923-LFOCXO063800-ND 87X8879
Product Name Oscillators Oscillator, Ocxo, 10Mhz, Thd; Frequency Nom Iqd Frequency Products
Package / Form Factor Surface Mount; 6-SMD, No Lead Surface Mount
Features / Standards Lead-Free RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
Supply Voltage 3.3 Volts 3.3 Volts; 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - X223-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 100 ppm
View Details
2 suppliers
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
32 kHz TCXOs - SiT1552AI-J1-AA3-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Clock/Timing - Programmable Timers and Oscillators - DS1073Z-270 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 270 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details