OSCILLATOR, MCXO, 19.2MHZ, SMD; Frequency Nom:19.2MHz; Frequency Stability + / -:0.14ppm; Oscillator Output Compatibility:Clippe
| Newark, An Avnet Company | |
|---|---|
| Product Category | Oscillators |
| Product Number | 87X8877 |
| Product Name | Oscillator, Mcxo, 19.2Mhz, Smd; Frequency Nom Iqd Frequency Products |
| Oscillator Type | OCXO |
| Package / Form Factor | Surface Mount |
| Features / Standards | RoHS |
| Frequency | 19.2 MHz |