IQD Frequency Products, Ltd. Oscillators LFMCXO064080

Description
20MHz MCXO HCMOS Oscillator 3.3V 8-SMD, No Lead
Request a Quote Datasheet
Description
20MHz MCXO HCMOS Oscillator 3.3V 8-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1923-LFMCXO064080-ND - DigiKey
Thief River Falls, MN, United States
20MHz MCXO HCMOS Oscillator 3.3V 8-SMD, No Lead

20MHz MCXO HCMOS Oscillator 3.3V 8-SMD, No Lead

Buy Now Datasheet
Oscillator, Mcxo, 20Mhz, Smd; Frequency Nom Iqd Frequency Products - 87X8874 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, Mcxo, 20Mhz, Smd; Frequency Nom Iqd Frequency Products
87X8874
Oscillator, Mcxo, 20Mhz, Smd; Frequency Nom Iqd Frequency Products 87X8874
OSCILLATOR, MCXO, 20MHZ, SMD; Frequency Nom:20MHz; Frequency Stability + / -:0.14ppm; Oscillator Output Compatibility:HCMOS; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:IQMT-100 Series; Operating RoHS Compliant: Yes

OSCILLATOR, MCXO, 20MHZ, SMD; Frequency Nom:20MHz; Frequency Stability + / -:0.14ppm; Oscillator Output Compatibility:HCMOS; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:IQMT-100 Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 1923-LFMCXO064080-ND 87X8874
Product Name Oscillators Oscillator, Mcxo, 20Mhz, Smd; Frequency Nom Iqd Frequency Products
Package / Form Factor Surface Mount; 8-SMD, No Lead Surface Mount
Features / Standards Lead-Free RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
Supply Voltage 3.3 Volts 3.3 Volts; 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 2195-OV-7604-C7-32.768KHZ-20PPM-TB-QACT-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Crystal Oscillator - SMD-5032 160 series 40MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Supply Voltage 3.3 Volts
View Details
Programmable Timers and Oscillators - CY2XF23LXI625T - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details