IQD Frequency Products, Ltd. Crystal, 20Mhz, 16Pf, Hc-49Us; Frequency Nom Iqd Frequency Products LF XTAL003181

Description
CRYSTAL, 20MHZ, 16PF, HC-49US; Frequency Nom:20MHz; Crystal Case:SMD, 11.4mm x 4.9mm; Frequency Stability + / -:50ppm; Load Capacitance:16pF; Frequency Tolerance + / -:30ppm; Product Range:HC-49/4HSMX Series; Frequency:20MHz RoHS Compliant: Yes
Datasheet
Description
CRYSTAL, 20MHZ, 16PF, HC-49US; Frequency Nom:20MHz; Crystal Case:SMD, 11.4mm x 4.9mm; Frequency Stability + / -:50ppm; Load Capacitance:16pF; Frequency Tolerance + / -:30ppm; Product Range:HC-49/4HSMX Series; Frequency:20MHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, 20Mhz, 16Pf, Hc-49Us; Frequency Nom Iqd Frequency Products - 02M6456 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 20Mhz, 16Pf, Hc-49Us; Frequency Nom Iqd Frequency Products
02M6456
Crystal, 20Mhz, 16Pf, Hc-49Us; Frequency Nom Iqd Frequency Products 02M6456
CRYSTAL, 20MHZ, 16PF, HC-49US; Frequency Nom:20MHz; Crystal Case:SMD, 11.4mm x 4.9mm; Frequency Stability + / -:50ppm; Load Capacitance:16pF; Frequency Tolerance + / -:30ppm; Product Range:HC-49/4HSMX Series; Frequency:20MHz RoHS Compliant: Yes

CRYSTAL, 20MHZ, 16PF, HC-49US; Frequency Nom:20MHz; Crystal Case:SMD, 11.4mm x 4.9mm; Frequency Stability + / -:50ppm; Load Capacitance:16pF; Frequency Tolerance + / -:30ppm; Product Range:HC-49/4HSMX Series; Frequency:20MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 02M6456
Product Name Crystal, 20Mhz, 16Pf, Hc-49Us; Frequency Nom Iqd Frequency Products
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Crystal (MCF) Filters - ECS-10.7-7.5A - ECS Inc. International
Specs
Features / Standards RoHS
Frequency 10.7 MHz
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
2 suppliers
4 Pin Crystal C3E - C3E-12.000-18-3030-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 12 MHz
Load Capacitance 18 pF
View Details
Crystals - 2195-MS1V-T1K-32.768KHZ-6PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; Cylindrical Can, Radial
Load Capacitance 6 pF
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Crystal Oscillator - SMD-3225 163 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details