Manufacturer: IQD Frequency Products Ltd
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1197500-CFPS-32IB 3.6864MHZ
Frequency: 3.6864 MHz
Operating Supply Voltage: 2.5 V
Frequency Stability: 50 ppm
Frequency Tolerance: 0.005 %
Load Capacitance: 15 pF
Number of Pins: 4
Rise Time: 5 ns
Categories: Custom Parts
Case / Package: SMD/SMT
Alternative Parts (Cross-Reference): CFPS-32IB3.6864MHZ;
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Max Operating Temperature: 85 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1197500-CFPS-32IB 3.6864MHZ |
| Product Name | Custom Parts - Custom Parts (B - D) - CFPS-32IB 3.6864MHZ |