IPTCI Bearings Pillow Block/Bearing Housing NANF-210

Description
4 BOLT FLANGE, ECCENTRIC LOCKING COLLAR, CAST IRON HOUSING, 50 MM SHAFT DIA. FREE 2 YEAR RADWELL WARRANTY
Description
4 BOLT FLANGE, ECCENTRIC LOCKING COLLAR, CAST IRON HOUSING, 50 MM SHAFT DIA. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 101063053 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
101063053
Pillow Block/Bearing Housing 101063053
4 BOLT FLANGE, ECCENTRIC LOCKING COLLAR, CAST IRON HOUSING, 50 MM SHAFT DIA. FREE 2 YEAR RADWELL WARRANTY

4 BOLT FLANGE, ECCENTRIC LOCKING COLLAR, CAST IRON HOUSING, 50 MM SHAFT DIA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 101063053
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

1-3/16 in. ID, 5.83 in. Long Polyester Diamond Flange Block w/ Acetal Ball Bearing - BBPBLF-206-11875 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Housing Polyester
Height 1.2 inch (30.48 mm)
View Details
Plummer Blocks & Pillow Blocks - 7509043 - RS Components, Ltd.
Specs
Shaft Diameter 1.38 inch (35 mm)
Housing Cast Iron; Cast iron
Length 7.99 inch (203 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS328 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 5.51 inch (140 mm)
View Details
Pillow Block Mount Plain Bearings - Lube-Align® - Bunting Bearings, LLC
Specs
Bearing Type Plain
Shaft Diameter 0.1250 to 2 inch (3.17 to 50.8 mm)
Bearing Bronze
View Details