IPTCI Bearings Pillow Block/Bearing Housing BUCNPF204-12

Description
IPTCI BEARINGS , BUCNPF204-12, BUCNPF20412, PILLOW BLOCK BEARING, 3/4IN BORE, 4BOLT. FREE 2 YEAR RADWELL WARRANTY
Description
IPTCI BEARINGS , BUCNPF204-12, BUCNPF20412, PILLOW BLOCK BEARING, 3/4IN BORE, 4BOLT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 84447456 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
84447456
Pillow Block/Bearing Housing 84447456
IPTCI BEARINGS , BUCNPF204-12, BUCNPF20412, PILLOW BLOCK BEARING, 3/4IN BORE, 4BOLT. FREE 2 YEAR RADWELL WARRANTY

IPTCI BEARINGS , BUCNPF204-12, BUCNPF20412, PILLOW BLOCK BEARING, 3/4IN BORE, 4BOLT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 84447456
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL305 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 0.9843 inch (25 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508992 - RS Components, Ltd.
Specs
Shaft Diameter 2.36 inch (60 mm)
Housing Cast Iron; Cast iron
Length 9.49 inch (241 mm)
View Details
1-1/8 in. ID, 4.21 in. Square Polyester Square Flange Block w/ Acetal Ball Bearing - BBPBLD-206-1-1/8 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Housing Polyester
Height 1.24 inch (31.5 mm)
View Details
Plastic Pillow Block Bearings - PPL205-STL-7/8 - KMS Bearings, Inc.
Specs
Bearing Type Plain
Shaft Securing Method Setscrew
Shaft Diameter 0.8750 inch (22.22 mm)
View Details