IPF Electronic GmbH Position Sensor/Transmitter/Monitor PT430470

Description
PROXIMITY SENSOR, WITH BACKGROUND SUPPRESSION, 20-350 MM OPERATING RANGE, 10-30 VDC, PNP OUTPUT, LIGHT-ON/DARK-ON MODE, M8 - 4 PIN CONNECTION, IP67 ENCLOSURE PROTECTION. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SENSOR, WITH BACKGROUND SUPPRESSION, 20-350 MM OPERATING RANGE, 10-30 VDC, PNP OUTPUT, LIGHT-ON/DARK-ON MODE, M8 - 4 PIN CONNECTION, IP67 ENCLOSURE PROTECTION. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Position Sensor/Transmitter/Monitor - 129662529 - Radwell International
Willingboro, NJ, United States
Position Sensor/Transmitter/Monitor
129662529
Position Sensor/Transmitter/Monitor 129662529
PROXIMITY SENSOR, WITH BACKGROUND SUPPRESSION, 20-350 MM OPERATING RANGE, 10-30 VDC, PNP OUTPUT, LIGHT-ON/DARK-ON MODE, M8 - 4 PIN CONNECTION, IP67 ENCLOSURE PROTECTION. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR, WITH BACKGROUND SUPPRESSION, 20-350 MM OPERATING RANGE, 10-30 VDC, PNP OUTPUT, LIGHT-ON/DARK-ON MODE, M8 - 4 PIN CONNECTION, IP67 ENCLOSURE PROTECTION. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 129662529
Product Name Position Sensor/Transmitter/Monitor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
12mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
EE-SX1088 Photomicrosensor (Transmissive) - EE-SX1088 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1339 inch (3.4 mm)
View Details
2 suppliers