IPF Electronic GmbH Proximity Switch IB990636

Description
SENSOR, INDUCTIVE PROXIMITY, SWITCH SENSOR IND, NAMUR 16, ANSCHLUSS AN VERSTARKER, 3 X 28, 2 X 10, SN 2, 5-24 VDC,10 MA, AMP CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
Description
SENSOR, INDUCTIVE PROXIMITY, SWITCH SENSOR IND, NAMUR 16, ANSCHLUSS AN VERSTARKER, 3 X 28, 2 X 10, SN 2, 5-24 VDC,10 MA, AMP CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 66048546 - Radwell International
Willingboro, NJ, United States
Proximity Switch
66048546
Proximity Switch 66048546
SENSOR, INDUCTIVE PROXIMITY, SWITCH SENSOR IND, NAMUR 16, ANSCHLUSS AN VERSTARKER, 3 X 28, 2 X 10, SN 2, 5-24 VDC,10 MA, AMP CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

SENSOR, INDUCTIVE PROXIMITY, SWITCH SENSOR IND, NAMUR 16, ANSCHLUSS AN VERSTARKER, 3 X 28, 2 X 10, SN 2, 5-24 VDC,10 MA, AMP CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Proximity Switch -  - Radwell International
Willingboro, NJ, United States
Proximity Switch
Proximity Switch
IPF ELECTRONIC Sensors & Switches IB990636

IPF ELECTRONIC Sensors & Switches IB990636

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Proximity Sensors Proximity Sensors
Product Number 66048546
Product Name Proximity Switch Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity sensor - SMT-10M-NS-24V-E-2,5-Q-OE - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Repeatability 7.87 mils (200 µm)
Switching Frequency 0.1500 kHz
View Details
2 suppliers
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Sensors - 2093558 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Switches (Solid State) - 620-A1227LUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details