| Iomega Corporation | |
|---|---|
| Product Category | Hard Drives |
| Product Number | #32324 |
| Product Name | Zip® 750MB USB |
| Device Type | Removable Cartridge Hard Drive |
| Interface | USB |
| Mounting Options | Free Standing |
| Device Drivers | Windows® or Macintosh® |
| Operating Temperature | 50 to 123 F (10 to 50 C) |