| Iomega Corporation | |
|---|---|
| Product Category | Hard Drives |
| Product Number | #31653 |
| Product Name | Zip® 250MB USB Starter Kit |
| Device Type | Removable Cartridge Hard Drive |
| Interface | USB |
| Mounting Options | Free Standing |
| Device Drivers | Windows® or Macintosh® |
| Capacity | 0.2500 GB |