IOGEAR 40 Usb Active Booster Extension Cable; Connector A Iogear GUE2118

Description
40 USB Active Booster Extension Cable; Connector A:USB Type A Plug; Connector B:USB Type A Receptacle; Cable Length - Metric:11.89m; Cable Length - Imperial:39ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:
Datasheet
Description
40 USB Active Booster Extension Cable; Connector A:USB Type A Plug; Connector B:USB Type A Receptacle; Cable Length - Metric:11.89m; Cable Length - Imperial:39ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
40 Usb Active Booster Extension Cable; Connector A Iogear - 31T9630 - Newark, An Avnet Company
Chicago, IL, United States
40 Usb Active Booster Extension Cable; Connector A Iogear
31T9630
40 Usb Active Booster Extension Cable; Connector A Iogear 31T9630
40 USB Active Booster Extension Cable; Connector A:USB Type A Plug; Connector B:USB Type A Receptacle; Cable Length - Metric:11.89m; Cable Length - Imperial:39ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:

40 USB Active Booster Extension Cable; Connector A:USB Type A Plug; Connector B:USB Type A Receptacle; Cable Length - Metric:11.89m; Cable Length - Imperial:39ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 31T9630
Product Name 40 Usb Active Booster Extension Cable; Connector A Iogear
Application Extender Cable
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-2005LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Connector Assembly 1M PVC M12 RAL-010-012 -  - Sensata Technologies
Specs
Connector Type M12
View Details
Connecting cable - 706-160/525-350 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 11.48 ft (35 dm)
View Details
2 suppliers