IOGEAR 2-Port Usb Cable Kvm Switch With Audio And Microphone; Computer Switch Type Iogear GCS72U

Description
2-Port USB Cable KVM Switch with Audio and Microphone; Computer Switch Type:KVM; Computer Switch Function:-; No. of Ways:2; Output Connection:1 x VGA, 3.5mm Audio; Product Range:
Description
2-Port USB Cable KVM Switch with Audio and Microphone; Computer Switch Type:KVM; Computer Switch Function:-; No. of Ways:2; Output Connection:1 x VGA, 3.5mm Audio; Product Range:

Suppliers

Company
Product
Description
Supplier Links
2-Port Usb Cable Kvm Switch With Audio And Microphone; Computer Switch Type Iogear - 74R2304 - Newark, An Avnet Company
Chicago, IL, United States
2-Port Usb Cable Kvm Switch With Audio And Microphone; Computer Switch Type Iogear
74R2304
2-Port Usb Cable Kvm Switch With Audio And Microphone; Computer Switch Type Iogear 74R2304
2-Port USB Cable KVM Switch with Audio and Microphone; Computer Switch Type:KVM; Computer Switch Function:-; No. of Ways:2; Output Connection:1 x VGA, 3.5mm Audio; Product Range:

2-Port USB Cable KVM Switch with Audio and Microphone; Computer Switch Type:KVM; Computer Switch Function:-; No. of Ways:2; Output Connection:1 x VGA, 3.5mm Audio; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category KVM Switches
Product Number 74R2304
Product Name 2-Port Usb Cable Kvm Switch With Audio And Microphone; Computer Switch Type Iogear
Number of Computers 2
Unlock Full Specs
to access all available technical data

Similar Products

KVM Switches - 2217278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Number of Computers 2
Monitor Resolution 3840 x 2160 pixel
View Details
POLARIS II Remote KVM - polaris 2 remote kvm - BARTEC
Specs
Operating Temperature 0 to 50 F (-18 to 10 C)
View Details