Invotec Solutions Ltd. ISG Style Mixers W-MA-ISG-MIXE

Description
The Invotec ISG style static mixer offers exceptional mixing qualities for a very low investment. Consisting of 5-6 mixing segments located in the nozzle body each segments has 4 flow paths machined at oblique angles. That is to say material exiting one element then enters close to the centre of the next element and exits near the wall. The elements are shaped in such a way as to create a tetrahedral symmetry. Now manufactured from 416 Stainless Steel which is also hardened to 40 Rockwell (Hrc) ensuring the best balance of toughness and corrosion resistance. Material: 416 Stainless Steel hardened to 40 Hrc. Higher wear and corrosion resistant Sizes available: MA-ISG-MIXA Mixer set - 416 Stainless Steel - 5 Elements - 69mm long x 16mm dia. MA-ISG-MIXB Mixer set - 416 Stainless Steel - 6 Elements - 85mm long x 16mm dia. MA-ISG-MIXC Mixer set - 416 Stainless Steel - 5 Elements - 90mm long x 20mm dia. MA-ISG-MIXD Mixer set - 416 Stainless Steel - 6 Elements - 121mm long x 20mm dia. Can be purchased separately or fitted into one of our removable tip nozzle bodies. Please note* Whilst the ISG style offers exceptional mixing properties an average pressure drop of around 30% can be noted. Most machinery has more than enough extra pressure availability to overcome this possibility. If pressure drop will be an issue please see our Stamixco static mixing section, these mixers are very advanced and offer virtually zero pressure drop.
Description
The Invotec ISG style static mixer offers exceptional mixing qualities for a very low investment. Consisting of 5-6 mixing segments located in the nozzle body each segments has 4 flow paths machined at oblique angles. That is to say material exiting one element then enters close to the centre of the next element and exits near the wall. The elements are shaped in such a way as to create a tetrahedral symmetry. Now manufactured from 416 Stainless Steel which is also hardened to 40 Rockwell (Hrc) ensuring the best balance of toughness and corrosion resistance. Material: 416 Stainless Steel hardened to 40 Hrc. Higher wear and corrosion resistant Sizes available: MA-ISG-MIXA Mixer set - 416 Stainless Steel - 5 Elements - 69mm long x 16mm dia. MA-ISG-MIXB Mixer set - 416 Stainless Steel - 6 Elements - 85mm long x 16mm dia. MA-ISG-MIXC Mixer set - 416 Stainless Steel - 5 Elements - 90mm long x 20mm dia. MA-ISG-MIXD Mixer set - 416 Stainless Steel - 6 Elements - 121mm long x 20mm dia. Can be purchased separately or fitted into one of our removable tip nozzle bodies. Please note* Whilst the ISG style offers exceptional mixing properties an average pressure drop of around 30% can be noted. Most machinery has more than enough extra pressure availability to overcome this possibility. If pressure drop will be an issue please see our Stamixco static mixing section, these mixers are very advanced and offer virtually zero pressure drop.

Suppliers

Company
Product
Description
Supplier Links
ISG Style Mixers - W-MA-ISG-MIXE - Invotec Solutions Ltd.
Stonebridge, Milton Keynes, United Kingdom
ISG Style Mixers
W-MA-ISG-MIXE
ISG Style Mixers W-MA-ISG-MIXE
The Invotec ISG style static mixer offers exceptional mixing qualities for a very low investment. Consisting of 5-6 mixing segments located in the nozzle body each segments has 4 flow paths machined at oblique angles. That is to say material exiting one element then enters close to the centre of the next element and exits near the wall. The elements are shaped in such a way as to create a tetrahedral symmetry. Now manufactured from 416 Stainless Steel which is also hardened to 40 Rockwell (Hrc) ensuring the best balance of toughness and corrosion resistance. Material: 416 Stainless Steel hardened to 40 Hrc. Higher wear and corrosion resistant Sizes available: MA-ISG-MIXA Mixer set - 416 Stainless Steel - 5 Elements - 69mm long x 16mm dia. MA-ISG-MIXB Mixer set - 416 Stainless Steel - 6 Elements - 85mm long x 16mm dia. MA-ISG-MIXC Mixer set - 416 Stainless Steel - 5 Elements - 90mm long x 20mm dia. MA-ISG-MIXD Mixer set - 416 Stainless Steel - 6 Elements - 121mm long x 20mm dia. Can be purchased separately or fitted into one of our removable tip nozzle bodies. Please note* Whilst the ISG style offers exceptional mixing properties an average pressure drop of around 30% can be noted. Most machinery has more than enough extra pressure availability to overcome this possibility. If pressure drop will be an issue please see our Stamixco static mixing section, these mixers are very advanced and offer virtually zero pressure drop.

The Invotec ISG style static mixer offers exceptional mixing qualities for a very low investment.
Consisting of 5-6 mixing segments located in the nozzle body each segments has 4 flow paths machined at oblique angles. That is to say material exiting one element then enters close to the centre of the next element and exits near the wall. The elements are shaped in such a way as to create a tetrahedral symmetry.
Now manufactured from 416 Stainless Steel which is also hardened to 40 Rockwell (Hrc) ensuring the best balance of toughness and corrosion resistance.
Material: 416 Stainless Steel hardened to 40 Hrc. Higher wear and corrosion resistant

Sizes available:
MA-ISG-MIXA Mixer set - 416 Stainless Steel - 5 Elements - 69mm long x 16mm dia.
MA-ISG-MIXB Mixer set - 416 Stainless Steel - 6 Elements - 85mm long x 16mm dia.
MA-ISG-MIXC Mixer set - 416 Stainless Steel - 5 Elements - 90mm long x 20mm dia.
MA-ISG-MIXD Mixer set - 416 Stainless Steel - 6 Elements - 121mm long x 20mm dia.
Can be purchased separately or fitted into one of our removable tip nozzle bodies.
Please note* Whilst the ISG style offers exceptional mixing properties an average pressure drop of around 30% can be noted. Most machinery has more than enough extra pressure availability to overcome this possibility. If pressure drop will be an issue please see our Stamixco static mixing section, these mixers are very advanced and offer virtually zero pressure drop.

Supplier's Site

Technical Specifications

  Invotec Solutions Ltd.
Product Category Industrial Mixers
Product Number W-MA-ISG-MIXE
Product Name ISG Style Mixers
Mixer Type Static
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Drum Blender - Rollo-Mixer® Mk VII-1 - Continental Products Corp.
Specs
Applications / Industry Customer's Specific Batch, Blending, Coating
Additional Capabilities De-dusting, Impregnating
Display Type Digital Numerical Display
View Details
55 Gallon Drum Cover Agitators - CYCLIX 200 - Sames North American Corporation
Sames North American Corporation
Specs
Applications / Industry Paint / Coating Processing
Media Type Liquids
Capacity (volumetric) 7.35 cubic feet (208 liters)
View Details
Medium Horsepower Turbine Mixers in Top & Side Entry - Series 30-100 - ARDE Barinco, Inc.
Specs
Applications / Industry Chemical Processing (optional feature); Food or Beverage Processing; Asphalt, Edible Oil, Distillery, and Food Industries
Features Explosion Proof (optional feature)
Feed Rate (volumetric) 67000 GPH (70451 ml/sec)
View Details
Vertical Blender, Atmospheric Design - A Series - Charles Ross & Son Company
Specs
Applications / Industry Adhesives Processing; Chemical Processing; Cosmetics Processing; Paint / Coating Processing; Plastic Processing; Pharmaceutical Processing; Water / Wastewater Treatment
Features Continuous; Cooling (optional feature); Heating (optional feature); Programmable (optional feature); Explosion Proof (optional feature)
Media Type Liquids; Liquid with Suspended Solids; Powder or Granular
View Details