Invotec Solutions Ltd. Brass Sealed Nozzle Heaterbands W-HBN-038050

Description
Our top quality brass sealed nozzle heaterbands are hermetically sealed from liquid plastic. All of our sealed heater bands go through a series of tests to ensure correct ohmic values, dielectric strenght, earth leakage and insulation resistance. Construction: Brass tube with nickel-chrome 80/20 resistive windings and continuous mica insulation. Specific wattage up to 6 W/cm2 Working temperature 300/320°C Standard model with axial exit 45° Many other sizes available to order 1m leads as standard Voltage 230 V Connection: 2 wire plus earth
Description
Our top quality brass sealed nozzle heaterbands are hermetically sealed from liquid plastic. All of our sealed heater bands go through a series of tests to ensure correct ohmic values, dielectric strenght, earth leakage and insulation resistance. Construction: Brass tube with nickel-chrome 80/20 resistive windings and continuous mica insulation. Specific wattage up to 6 W/cm2 Working temperature 300/320°C Standard model with axial exit 45° Many other sizes available to order 1m leads as standard Voltage 230 V Connection: 2 wire plus earth

Suppliers

Company
Product
Description
Supplier Links
Brass Sealed Nozzle Heaterbands - W-HBN-038050 - Invotec Solutions Ltd.
Stonebridge, Milton Keynes, United Kingdom
Brass Sealed Nozzle Heaterbands
W-HBN-038050
Brass Sealed Nozzle Heaterbands W-HBN-038050
Our top quality brass sealed nozzle heaterbands are hermetically sealed from liquid plastic. All of our sealed heater bands go through a series of tests to ensure correct ohmic values, dielectric strenght, earth leakage and insulation resistance. Construction: Brass tube with nickel-chrome 80/20 resistive windings and continuous mica insulation. Specific wattage up to 6 W/cm2 Working temperature 300/320°C Standard model with axial exit 45° Many other sizes available to order 1m leads as standard Voltage 230 V Connection: 2 wire plus earth

Our top quality brass sealed nozzle heaterbands are hermetically sealed from liquid plastic. All of our sealed heater bands go through a series of tests to ensure correct ohmic values, dielectric strenght, earth leakage and insulation resistance.
Construction: Brass tube with nickel-chrome 80/20 resistive windings and continuous mica insulation.

  • Specific wattage up to 6 W/cm2
  • Working temperature 300/320°C
  • Standard model with axial exit 45°
  • Many other sizes available to order
  • 1m leads as standard
  • Voltage 230 V

Connection: 2 wire plus earth

Supplier's Site

Technical Specifications

  Invotec Solutions Ltd.
Product Category Electric Heaters
Product Number W-HBN-038050
Product Name Brass Sealed Nozzle Heaterbands
Heater Type Band Heater
Unlock Full Specs
to access all available technical data

Similar Products

Fin PTC Heating Elements - F10022154120 - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.48 kW (1.64 MBH)
AC Voltage Required 120 volts
View Details
Porous Ceramics In E-Cigarrate -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
EKOHEAT Induction Heater - 135/100 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 135.00 kW (461 MBH)
View Details
Deep Drawn Cartridge Heating Elements -  - Heatron, Inc.
Specs
Heater Type Cartridge Heater
Sleeve (Sheath) Material Stainless Steel; Incoloy®
Insulation Options Ceramic (optional feature); Mica (optional feature); silicone, Teflon®, epoxy
View Details