Invotec Solutions Ltd. Brass Sealed Nozzle Heaterbands W-HBN-035030

Description
Our top quality brass sealed nozzle heaterbands are hermetically sealed from liquid plastic. All of our sealed heater bands go through a series of tests to ensure correct ohmic values, dielectric strenght, earth leakage and insulation resistance. Construction: Brass tube with nickel-chrome 80/20 resistive windings and continuous mica insulation. Specific wattage up to 6 W/cm2 Working temperature 300/320°C Standard model with axial exit 45° Many other sizes available to order 1m leads as standard Voltage 230 V Connection: 2 wire plus earth
Description
Our top quality brass sealed nozzle heaterbands are hermetically sealed from liquid plastic. All of our sealed heater bands go through a series of tests to ensure correct ohmic values, dielectric strenght, earth leakage and insulation resistance. Construction: Brass tube with nickel-chrome 80/20 resistive windings and continuous mica insulation. Specific wattage up to 6 W/cm2 Working temperature 300/320°C Standard model with axial exit 45° Many other sizes available to order 1m leads as standard Voltage 230 V Connection: 2 wire plus earth

Suppliers

Company
Product
Description
Supplier Links
Brass Sealed Nozzle Heaterbands - W-HBN-035030 - Invotec Solutions Ltd.
Stonebridge, Milton Keynes, United Kingdom
Brass Sealed Nozzle Heaterbands
W-HBN-035030
Brass Sealed Nozzle Heaterbands W-HBN-035030
Our top quality brass sealed nozzle heaterbands are hermetically sealed from liquid plastic. All of our sealed heater bands go through a series of tests to ensure correct ohmic values, dielectric strenght, earth leakage and insulation resistance. Construction: Brass tube with nickel-chrome 80/20 resistive windings and continuous mica insulation. Specific wattage up to 6 W/cm2 Working temperature 300/320°C Standard model with axial exit 45° Many other sizes available to order 1m leads as standard Voltage 230 V Connection: 2 wire plus earth

Our top quality brass sealed nozzle heaterbands are hermetically sealed from liquid plastic. All of our sealed heater bands go through a series of tests to ensure correct ohmic values, dielectric strenght, earth leakage and insulation resistance.
Construction: Brass tube with nickel-chrome 80/20 resistive windings and continuous mica insulation.

  • Specific wattage up to 6 W/cm2
  • Working temperature 300/320°C
  • Standard model with axial exit 45°
  • Many other sizes available to order
  • 1m leads as standard
  • Voltage 230 V

Connection: 2 wire plus earth

Supplier's Site

Technical Specifications

  Invotec Solutions Ltd.
Product Category Electric Heaters
Product Number W-HBN-035030
Product Name Brass Sealed Nozzle Heaterbands
Heater Type Band Heater
Unlock Full Specs
to access all available technical data

Similar Products

Heating Elements - 2995859 - RS Components, Ltd.
RS Components, Ltd.
Specs
Heating Capacity 0.02 kW (0.0682 MBH)
View Details
EKOHEAT Induction Heater - 45/100 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 45.00 kW (154 MBH)
View Details
22 Ampere (A) Maximum Inrush Current and 120 Volt (V) Rated Voltage OH-Type Positive Temperature Coefficient (PTC) Air Heater - OH(W)-1XXXM-447S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 120 volts
View Details
Quartz Reflective Coating Infrared Emitters - QRC - Excelitas Technologies Corp.
Specs
Applications Coating under vacuum conditions; Coating of solar cells; In extreme surroundings
View Details