Invotec Solutions Ltd. Material Bins W-C-WBPR60

Description
Material bins with a hinged lid specially adapted from polymer distribution . Injection moulded from high density polyethylene HDPE they are supplied with a hinged lid, a steel axle and strong rubber wheels especially for industrial applications. Each bin can be supplied with or without an optional 60mm aluminium probe housing to take the majority of hopper probes available. Strong body and lid from HDPE Hinged lid Steel axle Rubber wheels Option hopper probe housing Available from stock.
Description
Material bins with a hinged lid specially adapted from polymer distribution . Injection moulded from high density polyethylene HDPE they are supplied with a hinged lid, a steel axle and strong rubber wheels especially for industrial applications. Each bin can be supplied with or without an optional 60mm aluminium probe housing to take the majority of hopper probes available. Strong body and lid from HDPE Hinged lid Steel axle Rubber wheels Option hopper probe housing Available from stock.

Suppliers

Company
Product
Description
Supplier Links
Material Bins - W-C-WBPR60 - Invotec Solutions Ltd.
Stonebridge, Milton Keynes, United Kingdom
Material Bins
W-C-WBPR60
Material Bins W-C-WBPR60
Material bins with a hinged lid specially adapted from polymer distribution . Injection moulded from high density polyethylene HDPE they are supplied with a hinged lid, a steel axle and strong rubber wheels especially for industrial applications. Each bin can be supplied with or without an optional 60mm aluminium probe housing to take the majority of hopper probes available. Strong body and lid from HDPE Hinged lid Steel axle Rubber wheels Option hopper probe housing Available from stock.

Material bins with a hinged lid specially adapted from polymer distribution .
Injection moulded from high density polyethylene HDPE they are supplied with a hinged lid, a steel axle and strong rubber wheels especially for industrial applications.
Each bin can be supplied with or without an optional 60mm aluminium probe housing to take the majority of hopper probes available.

  • Strong body and lid from HDPE
  • Hinged lid
  • Steel axle
  • Rubber wheels
  • Option hopper probe housing
  • Available from stock.
Supplier's Site

Technical Specifications

  Invotec Solutions Ltd.
Product Category Industrial Containers
Product Number W-C-WBPR60
Product Name Material Bins
Container Type Bin
Unlock Full Specs
to access all available technical data

Similar Products

Protective Bag, 50.8-76.2 Diameter Lenses, 10 Quantity - LAB-27 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Packaging for Carbide Inserts - 1.02X1.02X1.02 (26.0 x 26.0 x 26.0 MM) 10 CELL INSERT BOX - IB10/B4 - MOCAP LLC
Specs
Container Type Box
Height 1.28 inch (32.4 mm)
Length 5.43 inch (138 mm)
View Details
Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details