Invotec Solutions Ltd. The Thinswitch - Ejector Plate Safety W-BB-S-HT-291

Description
THINSWITCH® Limit Switch To verify ejector plate return before closing the mould. Mount inside ejector housing and wire to machine controls. Can also be used for core slides or any place where space is limited. A simple way to prevent very expensive mould tool breakages. Features and Benefits Prevents costly mould damage Small size - 2.15" L x 1.5" W x 0.18" thick Fits behind ejector plate Requires only 2 screw holes Very economical to install Ten million cycle mechanical life Adjustable operating point Electrical capacity at 250V AC 5 Amps Resistive, 4 Amps Inductive SPDT Approximately 1.8M wire leads stripped and tinned Optional high temperature model- up to 121C (Standard 79.4 C) U.S. Patent No. 5,446,252Note* The Thinswitch is designed to fit in the standard gap of imperial ejector plates 0.18" Thick. Otherwise it may be necessary to mill a small pocket.
Description
THINSWITCH® Limit Switch To verify ejector plate return before closing the mould. Mount inside ejector housing and wire to machine controls. Can also be used for core slides or any place where space is limited. A simple way to prevent very expensive mould tool breakages. Features and Benefits Prevents costly mould damage Small size - 2.15" L x 1.5" W x 0.18" thick Fits behind ejector plate Requires only 2 screw holes Very economical to install Ten million cycle mechanical life Adjustable operating point Electrical capacity at 250V AC 5 Amps Resistive, 4 Amps Inductive SPDT Approximately 1.8M wire leads stripped and tinned Optional high temperature model- up to 121C (Standard 79.4 C) U.S. Patent No. 5,446,252Note* The Thinswitch is designed to fit in the standard gap of imperial ejector plates 0.18" Thick. Otherwise it may be necessary to mill a small pocket.

Suppliers

Company
Product
Description
Supplier Links
The Thinswitch - Ejector Plate Safety - W-BB-S-HT-291 - Invotec Solutions Ltd.
Stonebridge, Milton Keynes, United Kingdom
The Thinswitch - Ejector Plate Safety
W-BB-S-HT-291
The Thinswitch - Ejector Plate Safety W-BB-S-HT-291
THINSWITCH® Limit Switch To verify ejector plate return before closing the mould. Mount inside ejector housing and wire to machine controls. Can also be used for core slides or any place where space is limited. A simple way to prevent very expensive mould tool breakages. Features and Benefits Prevents costly mould damage Small size - 2.15" L x 1.5" W x 0.18" thick Fits behind ejector plate Requires only 2 screw holes Very economical to install Ten million cycle mechanical life Adjustable operating point Electrical capacity at 250V AC 5 Amps Resistive, 4 Amps Inductive SPDT Approximately 1.8M wire leads stripped and tinned Optional high temperature model- up to 121C (Standard 79.4 C) U.S. Patent No. 5,446,252Note* The Thinswitch is designed to fit in the standard gap of imperial ejector plates 0.18" Thick. Otherwise it may be necessary to mill a small pocket.

THINSWITCH® Limit Switch To verify ejector plate return before closing the mould. Mount inside ejector housing and wire to machine controls.

Can also be used for core slides or any place where space is limited. A simple way to prevent very expensive mould tool breakages.

Features and Benefits

  • Prevents costly mould damage Small size - 2.15" L x 1.5" W x 0.18" thick
  • Fits behind ejector plate
  • Requires only 2 screw holes
  • Very economical to install
  • Ten million cycle mechanical life
  • Adjustable operating point
  • Electrical capacity at 250V AC
  • 5 Amps Resistive, 4 Amps Inductive SPDT
  • Approximately 1.8M wire leads stripped and tinned
  • Optional high temperature model- up to 121C (Standard 79.4 C)
  • U.S. Patent No. 5,446,252Note* The Thinswitch is designed to fit in the standard gap of imperial ejector plates 0.18" Thick. Otherwise it may be necessary to mill a small pocket.
Supplier's Site

Technical Specifications

  Invotec Solutions Ltd.
Product Category Limit Switches
Product Number W-BB-S-HT-291
Product Name The Thinswitch - Ejector Plate Safety
Maximum AC Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Position indicator - SASF-S2-B-F-A34 - Festo Corporation
Specs
Device Type Rotary Limit Switch; Linear Limit Switch
Operating Temp -25 to 80 C (-13 to 176 F)
View Details
Limit Switches - 2695432 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Linear Limit Switch
Normal State Normally Open; Normally Closed
Switch Configuration 1 NO/1 NC
View Details
Electromechanical Limit Switch, Rotate From 14250 - 14550 Degrees - S9200A-G163-48 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Device Type Rotary Limit Switch
Switch Type Electromechanical
View Details