Invotec Solutions Ltd. Nylon Capped Flowmeter W-BB-FP2B-F-010

Description
NEW! Reinforced Nylon End Caps reduce weight and cost of proven mechanical flowmeter design. Stainless steel stabilizer ring holds threads stable, preventing distortion. Nylon material provides dielectric insulator to help prevent galvanic action due to dissimilar metals. Smartflow® mechanical flowmeters are durable, vaneoperated devices that provide visual indication of flow rate in many different styles and sizes. Rugged wetted parts are compatible with many process liquids. Features and Benefits • Compact size works well in restricted-space locations. • Rugged construction gives years of dependable service. • Variety of inlet sizes provides exactly the right connection. • 99°C Temperature Rating allows installation into a wide range of applications. • Optional Temperature and Pressure Gauges display pressure and temperature information in addition to flow in one unit. • Common Flowmeter Configurations Stocked to provide same-day delivery in most cases. • No Mounting Restrictions ease of installation
Description
NEW! Reinforced Nylon End Caps reduce weight and cost of proven mechanical flowmeter design. Stainless steel stabilizer ring holds threads stable, preventing distortion. Nylon material provides dielectric insulator to help prevent galvanic action due to dissimilar metals. Smartflow® mechanical flowmeters are durable, vaneoperated devices that provide visual indication of flow rate in many different styles and sizes. Rugged wetted parts are compatible with many process liquids. Features and Benefits • Compact size works well in restricted-space locations. • Rugged construction gives years of dependable service. • Variety of inlet sizes provides exactly the right connection. • 99°C Temperature Rating allows installation into a wide range of applications. • Optional Temperature and Pressure Gauges display pressure and temperature information in addition to flow in one unit. • Common Flowmeter Configurations Stocked to provide same-day delivery in most cases. • No Mounting Restrictions ease of installation

Suppliers

Company
Product
Description
Supplier Links
Nylon Capped Flowmeter - W-BB-FP2B-F-010 - Invotec Solutions Ltd.
Stonebridge, Milton Keynes, United Kingdom
Nylon Capped Flowmeter
W-BB-FP2B-F-010
Nylon Capped Flowmeter W-BB-FP2B-F-010
NEW! Reinforced Nylon End Caps reduce weight and cost of proven mechanical flowmeter design. Stainless steel stabilizer ring holds threads stable, preventing distortion. Nylon material provides dielectric insulator to help prevent galvanic action due to dissimilar metals. Smartflow® mechanical flowmeters are durable, vaneoperated devices that provide visual indication of flow rate in many different styles and sizes. Rugged wetted parts are compatible with many process liquids. Features and Benefits • Compact size works well in restricted-space locations. • Rugged construction gives years of dependable service. • Variety of inlet sizes provides exactly the right connection. • 99°C Temperature Rating allows installation into a wide range of applications. • Optional Temperature and Pressure Gauges display pressure and temperature information in addition to flow in one unit. • Common Flowmeter Configurations Stocked to provide same-day delivery in most cases. • No Mounting Restrictions ease of installation

NEW! Reinforced Nylon End Caps reduce weight and cost of proven mechanical flowmeter design.
Stainless steel stabilizer ring holds threads stable, preventing distortion. Nylon material provides dielectric insulator to help prevent galvanic action due to dissimilar metals.
Smartflow® mechanical flowmeters are durable, vaneoperated devices that provide visual indication of flow rate in many different styles and sizes. Rugged wetted parts are compatible with many process liquids.

Features and Benefits
• Compact size works well in restricted-space locations.
• Rugged construction gives years of dependable service.
• Variety of inlet sizes provides exactly the right connection.
• 99°C Temperature Rating allows installation into a wide range of applications.
• Optional Temperature and Pressure Gauges display pressure and temperature information in addition to flow in one unit.
• Common Flowmeter Configurations Stocked to provide same-day delivery in most cases.
• No Mounting Restrictions ease of installation

Supplier's Site

Technical Specifications

  Invotec Solutions Ltd.
Product Category Liquid Flow Meters
Product Number W-BB-FP2B-F-010
Product Name Nylon Capped Flowmeter
Process Media Type Liquid
Operating Pressure 100 psi (70.38 m H2O)
Meter Type Volumetric Flow Meter
Liquid Volumetric Flow Rate 2.64 GPM (10 L/min)
Unlock Full Specs
to access all available technical data