NEW! Reinforced Nylon End Caps reduce weight and cost of proven mechanical flowmeter design.
Stainless steel stabilizer ring holds threads stable, preventing distortion. Nylon material provides dielectric insulator to help prevent galvanic action due to dissimilar metals.
Smartflow® mechanical flowmeters are durable, vaneoperated devices that provide visual indication of flow rate in many different styles and sizes. Rugged wetted parts are compatible with many process liquids.
Features and Benefits
• Compact size works well in restricted-space locations.
• Rugged construction gives years of dependable service.
• Variety of inlet sizes provides exactly the right connection.
• 99°C Temperature Rating allows installation into a wide range of applications.
• Optional Temperature and Pressure Gauges display pressure and temperature information in addition to flow in one unit.
• Common Flowmeter Configurations Stocked to provide same-day delivery in most cases.
• No Mounting Restrictions ease of installation
| Invotec Solutions Ltd. | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | W-BB-FP2B-A-030 |
| Product Name | Nylon Capped Flowmeter |
| Process Media Type | Liquid |
| Operating Pressure | 100 psi (70.38 m H2O) |
| Meter Type | Volumetric Flow Meter |
| Liquid Volumetric Flow Rate | 7.92 GPM (30 L/min) |