Invotec Solutions Ltd. Flow Meters 75 lpm W-BB-F06B-FL-075

Description
Smartflow 75 lpm mechanical flowmeters are durable, vane operated devices which provide visual indication of flowrate in many different styles and sizes. Rugged wetted parts are compatible with many process liquids. Inlet/Outlet sizes available 3/4", 1" BSP Options: Thermometers and Pressure Gauges Most ranges also available in gallons per minute and NPT threads Compact Rugged 240 degree F. (115 degree C) temperature rating 100 psi pressure rating Many sizes in stock for immediate delivery Corrosion-resistant anodized aluminium body or brass end caps Polysulfone sight glass Can be mounted in any position Optional thermometer and pressure gauge Liquid-filled pressure gauge also available Dimensions: Main Body excluding gauge projection 104.8mm x 44.5mmli
Description
Smartflow 75 lpm mechanical flowmeters are durable, vane operated devices which provide visual indication of flowrate in many different styles and sizes. Rugged wetted parts are compatible with many process liquids. Inlet/Outlet sizes available 3/4", 1" BSP Options: Thermometers and Pressure Gauges Most ranges also available in gallons per minute and NPT threads Compact Rugged 240 degree F. (115 degree C) temperature rating 100 psi pressure rating Many sizes in stock for immediate delivery Corrosion-resistant anodized aluminium body or brass end caps Polysulfone sight glass Can be mounted in any position Optional thermometer and pressure gauge Liquid-filled pressure gauge also available Dimensions: Main Body excluding gauge projection 104.8mm x 44.5mmli

Suppliers

Company
Product
Description
Supplier Links
Flow Meters 75 lpm - W-BB-F06B-FL-075 - Invotec Solutions Ltd.
Stonebridge, Milton Keynes, United Kingdom
Flow Meters 75 lpm
W-BB-F06B-FL-075
Flow Meters 75 lpm W-BB-F06B-FL-075
Smartflow 75 lpm mechanical flowmeters are durable, vane operated devices which provide visual indication of flowrate in many different styles and sizes. Rugged wetted parts are compatible with many process liquids. Inlet/Outlet sizes available 3/4", 1" BSP Options: Thermometers and Pressure Gauges Most ranges also available in gallons per minute and NPT threads Compact Rugged 240 degree F. (115 degree C) temperature rating 100 psi pressure rating Many sizes in stock for immediate delivery Corrosion-resistant anodized aluminium body or brass end caps Polysulfone sight glass Can be mounted in any position Optional thermometer and pressure gauge Liquid-filled pressure gauge also available Dimensions: Main Body excluding gauge projection 104.8mm x 44.5mmli

Smartflow 75 lpm mechanical flowmeters are durable, vane operated devices which provide visual indication of flowrate in many different styles and sizes.
Rugged wetted parts are compatible with many process liquids.
Inlet/Outlet sizes available 3/4", 1" BSP
Options: Thermometers and Pressure Gauges

Most ranges also available in gallons per minute and NPT threads

  • Compact
  • Rugged
  • 240 degree F. (115 degree C) temperature rating
  • 100 psi pressure rating
  • Many sizes in stock for immediate delivery
  • Corrosion-resistant anodized aluminium body or brass end caps
  • Polysulfone sight glass
  • Can be mounted in any position
  • Optional thermometer and pressure gauge
  • Liquid-filled pressure gauge also available Dimensions: Main Body excluding gauge projection 104.8mm x 44.5mmli
Supplier's Site

Technical Specifications

  Invotec Solutions Ltd.
Product Category Liquid Flow Meters
Product Number W-BB-F06B-FL-075
Product Name Flow Meters 75 lpm
Process Media Type Liquid
Operating Pressure 100 psi (70.38 m H2O)
Meter Type Volumetric Flow Meter
Liquid Volumetric Flow Rate 19.80 GPM (75 L/min)
Unlock Full Specs
to access all available technical data