The Tracer Electronic Switching Flowmeter is designed for permanent installation to closely monitor water flow andtemperature conditions. Selectable analogue signal transmits 0 to 5 or 0 to 10 Volts; signal is scaleable for flow and temperature. The SPDT switch in the Tracer flow meter can be wired directly to a process control system or other peripheral equipment. The BSP(P) threaded openings provide versatile, leak-free connections to match existing plumbing.
Tracer flowmeter is suitable for use in injection molding machine cooling water loops, lube oil systems, blending systems, filter condition indicators, and varied applications requiring flow measurement of clean, non-viscous, chemically compatible process liquids.
Features and Benefits
Mount in any position
Bi-directional flow reading
Turbine flow measurement
BTU's per minute calculation
Remotely powered by 8-28 VDC
Temperature in Fahrenheit or Celsius
Programmable SPDT switch, 1A, 30VAC/42VDC
0 to 5 or 0-10 Volts selectable analog output - New Feature
3/8", 3/4", 1", 1 1/2" and 2" BSP(F) connection sizes
RoHS Compliant (removal of components containing lead) - New
Flow rate in gallons or liters per minute, +/- 5% Accuracy based on full range
Flow Characteristic Indicator - New - Why is this important (read our cooling article)
| Invotec Solutions Ltd. | |
|---|---|
| Product Category | Volumetric Liquid Flow Switches |
| Product Number | W-BB-DDS-03B-B |
| Product Name | Tracer (Switching) Digital Flow Meters |
| Meter Technology | Turbine |
| Meter Type | Volumetric Flow Meter |
| Additional Variables Measured | Temperature |
| Operating Temperature | -32 to 180 F (-36 to 82 C) |
| Mounting | In-line |