Invotec Solutions Ltd. 304 Stainless Steel Manifolds W-BB-12BSS-10-4B-A

Description
Stainless Steel Manifolds with Standard-Profile Ports Available Inlet Sizes [BSP]: 1", 1-1/2" Available Port Sizes [BSP]: 3/8", 1/2" Standard profile, internal manifold ports Stainless Steel Manifolds Available Inlet Sizes [BSP]: 3/4", 1", 1-1/4", 1-1/2", 2" Available Port Sizes [BSP]: 1/8", 1/4", 3/8", 1/2", 3/4" Chemical compatibility 304 stainless steel construction Corrosion resistant Leak tested Brass end plug included Mounting brackets included Optional flow meters and ball valves Custom designs available Optional ball valves and flow meters Note ** BSP Threads are not available in the "Low Profile Port" version
Description
Stainless Steel Manifolds with Standard-Profile Ports Available Inlet Sizes [BSP]: 1", 1-1/2" Available Port Sizes [BSP]: 3/8", 1/2" Standard profile, internal manifold ports Stainless Steel Manifolds Available Inlet Sizes [BSP]: 3/4", 1", 1-1/4", 1-1/2", 2" Available Port Sizes [BSP]: 1/8", 1/4", 3/8", 1/2", 3/4" Chemical compatibility 304 stainless steel construction Corrosion resistant Leak tested Brass end plug included Mounting brackets included Optional flow meters and ball valves Custom designs available Optional ball valves and flow meters Note ** BSP Threads are not available in the "Low Profile Port" version

Suppliers

Company
Product
Description
Supplier Links
304 Stainless Steel Manifolds - W-BB-12BSS-10-4B-A - Invotec Solutions Ltd.
Stonebridge, Milton Keynes, United Kingdom
304 Stainless Steel Manifolds
W-BB-12BSS-10-4B-A
304 Stainless Steel Manifolds W-BB-12BSS-10-4B-A
Stainless Steel Manifolds with Standard-Profile Ports Available Inlet Sizes [BSP]: 1", 1-1/2" Available Port Sizes [BSP]: 3/8", 1/2" Standard profile, internal manifold ports Stainless Steel Manifolds Available Inlet Sizes [BSP]: 3/4", 1", 1-1/4", 1-1/2", 2" Available Port Sizes [BSP]: 1/8", 1/4", 3/8", 1/2", 3/4" Chemical compatibility 304 stainless steel construction Corrosion resistant Leak tested Brass end plug included Mounting brackets included Optional flow meters and ball valves Custom designs available Optional ball valves and flow meters Note ** BSP Threads are not available in the "Low Profile Port" version

Stainless Steel Manifolds with Standard-Profile Ports Available Inlet Sizes [BSP]: 1", 1-1/2" Available Port Sizes [BSP]: 3/8", 1/2" Standard profile, internal manifold ports

Stainless Steel Manifolds Available Inlet Sizes [BSP]: 3/4", 1", 1-1/4", 1-1/2", 2"
Available Port Sizes [BSP]: 1/8", 1/4", 3/8", 1/2", 3/4"

  • Chemical compatibility
  • 304 stainless steel construction
  • Corrosion resistant
  • Leak tested
  • Brass end plug included
  • Mounting brackets included
  • Optional flow meters and ball valves
  • Custom designs available
  • Optional ball valves and flow meters Note ** BSP Threads are not available in the "Low Profile Port" version
Supplier's Site

Technical Specifications

  Invotec Solutions Ltd.
Product Category Manifolds and Manifold Systems
Product Number W-BB-12BSS-10-4B-A
Product Name 304 Stainless Steel Manifolds
Application General Purpose; Corrosive Chemical
Valve Actuation Manual
Supply 1
Outlet 10
Unlock Full Specs
to access all available technical data

Similar Products

Manifold Bases, Sub-Bases & End Bases - 1367019 - RS Components, Ltd.
Specs
Application Manifold base
Size 1/4"; 1/4in
Body Material Aluminum; Aluminium alloy
View Details
Pressure regulating valve manifold - LRB-1/2-D-O-K4-MIDI - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Size 3/8"; 1/2"
Body Material Die-cast zinc
View Details
Pressure/Leak Test Manifold -  - HydraCheck Inc.
Specs
Type 7/16" SAE (#4) Gauge Ports
Size 7/16"
Maximum Pressure 3000 psi (2111 m H2O)
View Details