Invotec Solutions Ltd. Aluminium Manifolds 3/4" W-BB-06BSA-06-3B-2-Y

Description
3/4 inch BSPP aluminium manifolds can be used singularly or joined together due to the unique body dovetail design. These manifolds can be customised with various port configurations and provide very compact overall size allowing use in restricted areas. One-piece aluminium extrusion No welds Anodized for corrosion resistance Various port sizes available Pre-drilled mounting holes and screws Standard colours red and blue other colours available Standard items in stock - custom items available Optional ball valves and flow meters Optional ball valves and flow meters Custom Configurations You can order any aluminium manifold and alter length, port sizes and location to suit your own application. We also offer differnet colours of anodization.
Description
3/4 inch BSPP aluminium manifolds can be used singularly or joined together due to the unique body dovetail design. These manifolds can be customised with various port configurations and provide very compact overall size allowing use in restricted areas. One-piece aluminium extrusion No welds Anodized for corrosion resistance Various port sizes available Pre-drilled mounting holes and screws Standard colours red and blue other colours available Standard items in stock - custom items available Optional ball valves and flow meters Optional ball valves and flow meters Custom Configurations You can order any aluminium manifold and alter length, port sizes and location to suit your own application. We also offer differnet colours of anodization.

Suppliers

Company
Product
Description
Supplier Links
Aluminium Manifolds 3/4" - W-BB-06BSA-06-3B-2-Y - Invotec Solutions Ltd.
Stonebridge, Milton Keynes, United Kingdom
Aluminium Manifolds 3/4"
W-BB-06BSA-06-3B-2-Y
Aluminium Manifolds 3/4" W-BB-06BSA-06-3B-2-Y
3/4 inch BSPP aluminium manifolds can be used singularly or joined together due to the unique body dovetail design. These manifolds can be customised with various port configurations and provide very compact overall size allowing use in restricted areas. One-piece aluminium extrusion No welds Anodized for corrosion resistance Various port sizes available Pre-drilled mounting holes and screws Standard colours red and blue other colours available Standard items in stock - custom items available Optional ball valves and flow meters Optional ball valves and flow meters Custom Configurations You can order any aluminium manifold and alter length, port sizes and location to suit your own application. We also offer differnet colours of anodization.

3/4 inch BSPP aluminium manifolds can be used singularly or joined together due to the unique body dovetail design.

These manifolds can be customised with various port configurations and provide very compact overall size allowing use in restricted areas.

  • One-piece aluminium extrusion
  • No welds
  • Anodized for corrosion resistance
  • Various port sizes available
  • Pre-drilled mounting holes and screws
  • Standard colours red and blue other colours available
  • Standard items in stock - custom items available
  • Optional ball valves and flow meters
    Optional ball valves and flow meters Custom Configurations
    You can order any aluminium manifold and alter length, port sizes and location to suit your own application. We also offer differnet colours of anodization.
Supplier's Site

Technical Specifications

  Invotec Solutions Ltd.
Product Category Manifolds and Manifold Systems
Product Number W-BB-06BSA-06-3B-2-Y
Product Name Aluminium Manifolds 3/4"
Application General Purpose; Corrosive Chemical
Valve Actuation Manual
Supply 1
Outlet 6
Unlock Full Specs
to access all available technical data

Similar Products

Manifold Bases, Sub-Bases & End Bases - 1752186 - RS Components, Ltd.
Specs
Application Manifold
Body Material Aluminum; Aluminium
View Details
Connection block - CPE18-PRS-3/8-3-NPT - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Type NPT
Size 3/8"
View Details
Pressure/Leak Test Manifold -  - HydraCheck Inc.
Specs
Type 7/16" SAE (#4) Gauge Ports
Size 7/16"
Maximum Pressure 3000 psi (2111 m H2O)
View Details