Invotec Solutions Ltd. High Accuracy K-Type Thermometers with Infra-red Probe W-AP-TK-8891B

Description
Price includes infrared temperature probe, K-Type bead probes, hard carry case & battery These single input & dual input K-Type thermometers offer high accuracy and fast response times with an infrared temperature probe for non-contact measurements. These instruments are suitable for industrial and laboratory use. These instruments are suitable for industrial and laboratory use. Dual Input ThermometeTK-8891 accepts 3 inputs and displays individual and differential measurements, T1, T2, T3, T1-T2 or T2-T3 Measure in °C , °F, & Kelvin, user selectable Impact-resistant ABS case with rubber grip Large 56mm LCD display with high intensity backlight and function indicators Simultaneous display of 3 readings from T1, T2, T3, T1-T2, T1-T3, T2-T3 with user selectable primary reading Max, min, average with elapsed time and time of max & min readings Data hold function Offset mode allows temperature compensations to be set up individually for each temperature channel T1,T2 T3 Auto power off Over range indication Low battery Indication Supplied with carry case, infrared probe, 950mm bead probe(s) & battery CAL-TK Calibration Certificate availabe at 5 points: 25°C, 50°C, 100°C, 140°C & 500°C. Additional points availabe CAL-TK2 Calibration Certificate availabe at 5 points on each input: 25°C, 50°C, 100°C, 140°C & 500°C. Additional points availabe CAL-TKSYS Calibration Certificate availabe at 4 points: 25°C, 50°C, 100°C & 140°C. Additional points availabe Technical Specifications: Range: -200° to +1372°C, -328° to 2501°F (K-Type), -30° to +550°C, -22° to 1022°F (IR ) Resolution: 0.1° (<1000°C), 1° (>1000°C) Accuracy K-Type: ±(0.15%rdg +1°C/1.8°F) (above -100°C/-148°F) T1,T2 ±(0.5%rdg +2°C/3.6°F) (below -100°C/-148°F) T1,T2 ±(0.5%rdg +1°C/1.8°F) T1-T2 IR ±(2.0%rdg +2°C/3.6°F) ±(2.0%rdg +3°C/5.4°F) T1-T3 & T2-T3 Power: 1 x 9V PP3 battery Dimensions: 203 x 75 x 50mm Weight: 280g (unit only), 475g (incl probes)
Description
Price includes infrared temperature probe, K-Type bead probes, hard carry case & battery These single input & dual input K-Type thermometers offer high accuracy and fast response times with an infrared temperature probe for non-contact measurements. These instruments are suitable for industrial and laboratory use. These instruments are suitable for industrial and laboratory use. Dual Input ThermometeTK-8891 accepts 3 inputs and displays individual and differential measurements, T1, T2, T3, T1-T2 or T2-T3 Measure in °C , °F, & Kelvin, user selectable Impact-resistant ABS case with rubber grip Large 56mm LCD display with high intensity backlight and function indicators Simultaneous display of 3 readings from T1, T2, T3, T1-T2, T1-T3, T2-T3 with user selectable primary reading Max, min, average with elapsed time and time of max & min readings Data hold function Offset mode allows temperature compensations to be set up individually for each temperature channel T1,T2 T3 Auto power off Over range indication Low battery Indication Supplied with carry case, infrared probe, 950mm bead probe(s) & battery CAL-TK Calibration Certificate availabe at 5 points: 25°C, 50°C, 100°C, 140°C & 500°C. Additional points availabe CAL-TK2 Calibration Certificate availabe at 5 points on each input: 25°C, 50°C, 100°C, 140°C & 500°C. Additional points availabe CAL-TKSYS Calibration Certificate availabe at 4 points: 25°C, 50°C, 100°C & 140°C. Additional points availabe Technical Specifications: Range: -200° to +1372°C, -328° to 2501°F (K-Type), -30° to +550°C, -22° to 1022°F (IR ) Resolution: 0.1° (<1000°C), 1° (>1000°C) Accuracy K-Type: ±(0.15%rdg +1°C/1.8°F) (above -100°C/-148°F) T1,T2 ±(0.5%rdg +2°C/3.6°F) (below -100°C/-148°F) T1,T2 ±(0.5%rdg +1°C/1.8°F) T1-T2 IR ±(2.0%rdg +2°C/3.6°F) ±(2.0%rdg +3°C/5.4°F) T1-T3 & T2-T3 Power: 1 x 9V PP3 battery Dimensions: 203 x 75 x 50mm Weight: 280g (unit only), 475g (incl probes)

Suppliers

Company
Product
Description
Supplier Links
High Accuracy K-Type Thermometers with Infra-red Probe - W-AP-TK-8891B - Invotec Solutions Ltd.
Stonebridge, Milton Keynes, United Kingdom
High Accuracy K-Type Thermometers with Infra-red Probe
W-AP-TK-8891B
High Accuracy K-Type Thermometers with Infra-red Probe W-AP-TK-8891B
Price includes infrared temperature probe, K-Type bead probes, hard carry case & battery These single input & dual input K-Type thermometers offer high accuracy and fast response times with an infrared temperature probe for non-contact measurements. These instruments are suitable for industrial and laboratory use. These instruments are suitable for industrial and laboratory use. Dual Input ThermometeTK-8891 accepts 3 inputs and displays individual and differential measurements, T1, T2, T3, T1-T2 or T2-T3 Measure in °C , °F, & Kelvin, user selectable Impact-resistant ABS case with rubber grip Large 56mm LCD display with high intensity backlight and function indicators Simultaneous display of 3 readings from T1, T2, T3, T1-T2, T1-T3, T2-T3 with user selectable primary reading Max, min, average with elapsed time and time of max & min readings Data hold function Offset mode allows temperature compensations to be set up individually for each temperature channel T1,T2 T3 Auto power off Over range indication Low battery Indication Supplied with carry case, infrared probe, 950mm bead probe(s) & battery CAL-TK Calibration Certificate availabe at 5 points: 25°C, 50°C, 100°C, 140°C & 500°C. Additional points availabe CAL-TK2 Calibration Certificate availabe at 5 points on each input: 25°C, 50°C, 100°C, 140°C & 500°C. Additional points availabe CAL-TKSYS Calibration Certificate availabe at 4 points: 25°C, 50°C, 100°C & 140°C. Additional points availabe Technical Specifications: Range: -200° to +1372°C, -328° to 2501°F (K-Type), -30° to +550°C, -22° to 1022°F (IR ) Resolution: 0.1° (<1000°C), 1° (>1000°C) Accuracy K-Type: ±(0.15%rdg +1°C/1.8°F) (above -100°C/-148°F) T1,T2 ±(0.5%rdg +2°C/3.6°F) (below -100°C/-148°F) T1,T2 ±(0.5%rdg +1°C/1.8°F) T1-T2 IR ±(2.0%rdg +2°C/3.6°F) ±(2.0%rdg +3°C/5.4°F) T1-T3 & T2-T3 Power: 1 x 9V PP3 battery Dimensions: 203 x 75 x 50mm Weight: 280g (unit only), 475g (incl probes)

Price includes infrared temperature probe, K-Type bead probes, hard carry case & battery

These single input & dual input K-Type thermometers offer high accuracy and fast response times with an infrared temperature probe for non-contact measurements.

These instruments are suitable for industrial and laboratory use.

These instruments are suitable for industrial and laboratory use.

Dual Input ThermometeTK-8891 accepts 3 inputs and displays individual and differential measurements, T1, T2, T3, T1-T2 or T2-T3
Measure in °C , °F, & Kelvin, user selectable
Impact-resistant ABS case with rubber grip
Large 56mm LCD display with high intensity backlight and function indicators
Simultaneous display of 3 readings from T1, T2, T3, T1-T2, T1-T3, T2-T3 with user selectable primary reading
Max, min, average with elapsed time and time of max & min readings
Data hold function
Offset mode allows temperature compensations to be set up individually for each temperature channel T1,T2 T3
Auto power off
Over range indication
Low battery Indication
Supplied with carry case, infrared probe, 950mm bead probe(s) & battery
CAL-TK Calibration Certificate availabe at 5 points: 25°C, 50°C, 100°C, 140°C & 500°C. Additional points availabe
CAL-TK2 Calibration Certificate availabe at 5 points on each input: 25°C, 50°C, 100°C, 140°C & 500°C. Additional points availabe
CAL-TKSYS Calibration Certificate availabe at 4 points: 25°C, 50°C, 100°C & 140°C. Additional points availabe
Technical Specifications:

Range: -200° to +1372°C, -328° to 2501°F (K-Type), -30° to +550°C, -22° to 1022°F (IR ) Resolution: 0.1° (<1000°C), 1° (>1000°C) Accuracy K-Type: ±(0.15%rdg +1°C/1.8°F) (above -100°C/-148°F) T1,T2 ±(0.5%rdg +2°C/3.6°F) (below -100°C/-148°F) T1,T2 ±(0.5%rdg +1°C/1.8°F) T1-T2 IR ±(2.0%rdg +2°C/3.6°F) ±(2.0%rdg +3°C/5.4°F) T1-T3 & T2-T3
Power: 1 x 9V PP3 battery
Dimensions: 203 x 75 x 50mm
Weight: 280g (unit only), 475g (incl probes)

Supplier's Site

Technical Specifications

  Invotec Solutions Ltd.
Product Category Industrial Thermometers
Product Number W-AP-TK-8891B
Product Name High Accuracy K-Type Thermometers with Infra-red Probe
Thermometer Type Thermal Pyrometer / Detector
Unlock Full Specs
to access all available technical data

Similar Products

Robust Miniature Pyrometer - thermoMETER SE-SF15 - Micro-Epsilon Group
Specs
Range -40 to 1100 C (-40 to 2012 F)
View Details
UT309C Industrial Infrared Thermometer - UT309C - Uni-Trend US
Specs
Thermometer Type Thermal Pyrometer / Detector
Range -35 to ? C (-31 to ? F)
View Details
High temperature thermometer - SensyTemp TSH200 - ABB Measurement & Analytics
Specs
Display / Scale Characteristics Celsius/Centigrade
Range 1800 C (3272 F)
View Details