Inventus Power Battery, Lithium, Coin Cell, 3V, 100mAh, Solder Tabs, Rechargeable VL3032-1F2

Description
LITHIUM - Coin Type Coin type lithium batteries are high energy, high reliability batteries for a variety of applications. The full 3 volts in these high energy density batteries is about twice that of conventional dry batteries. Panasonic coin type lithium batteries are available in two types: poly-carbonmonofluor ide lithium batteries (BR series) for uses that require extended reliability and safety, and manganese dioxide lithium batteries (CR series) for uses that require high voltage and strong load pulse characteristics. Features High Voltage of 3 Volts — Twice That of Conventional Dry Batteries Extremely Small Self-Discharge for Long Service and Shelf Life
Description
LITHIUM - Coin Type Coin type lithium batteries are high energy, high reliability batteries for a variety of applications. The full 3 volts in these high energy density batteries is about twice that of conventional dry batteries. Panasonic coin type lithium batteries are available in two types: poly-carbonmonofluor ide lithium batteries (BR series) for uses that require extended reliability and safety, and manganese dioxide lithium batteries (CR series) for uses that require high voltage and strong load pulse characteristics. Features High Voltage of 3 Volts — Twice That of Conventional Dry Batteries Extremely Small Self-Discharge for Long Service and Shelf Life

Suppliers

Company
Product
Description
Supplier Links
Battery, Lithium, Coin Cell, 3V, 100mAh, Solder Tabs, Rechargeable - 70196820 - Allied Electronics, Inc.
Fort Worth, TX, USA
Battery, Lithium, Coin Cell, 3V, 100mAh, Solder Tabs, Rechargeable
70196820
Battery, Lithium, Coin Cell, 3V, 100mAh, Solder Tabs, Rechargeable 70196820
LITHIUM - Coin Type Coin type lithium batteries are high energy, high reliability batteries for a variety of applications. The full 3 volts in these high energy density batteries is about twice that of conventional dry batteries. Panasonic coin type lithium batteries are available in two types: poly-carbonmonofluor ide lithium batteries (BR series) for uses that require extended reliability and safety, and manganese dioxide lithium batteries (CR series) for uses that require high voltage and strong load pulse characteristics. Features High Voltage of 3 Volts — Twice That of Conventional Dry Batteries Extremely Small Self-Discharge for Long Service and Shelf Life

LITHIUM - Coin Type Coin type lithium batteries are high energy, high reliability batteries for a variety of applications. The full 3 volts in these high energy density batteries is about twice that of conventional dry batteries. Panasonic coin type lithium batteries are available in two types: poly-carbonmonofluoride lithium batteries (BR series) for uses that require extended reliability and safety, and manganese dioxide lithium batteries (CR series) for uses that require high voltage and strong load pulse characteristics.
Features

  • High Voltage of 3 Volts — Twice That of Conventional Dry Batteries
  • Extremely Small Self-Discharge for Long Service and Shelf Life
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Batteries
Product Number 70196820
Product Name Battery, Lithium, Coin Cell, 3V, 100mAh, Solder Tabs, Rechargeable
Secondary Batteries Lithium-vanadium
Standard Cylindrical Battery Sizes 2/3AA
Specialty Cells Coin Cell or Button Cell
Voltage 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
80V FBP-1000 Series eGSE Lithium Batteries - FBP-1500 - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 525 ampere-hr
Width / Diameter 22.5 inch (571 mm)
View Details
CX2900-0192 | Battery pack for CX20xx -  - Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details