Inventus Power Servo Motor PMDPC1C3PA0-A1

Description
PM DRIVER. FREE 2 YEAR RADWELL WARRANTY
Description
PM DRIVER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 101107283 - Radwell International
Willingboro, NJ, United States
Servo Motor
101107283
Servo Motor 101107283
PM DRIVER. FREE 2 YEAR RADWELL WARRANTY

PM DRIVER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 101107283
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 0308 ... B 2 Pole Technology, sensorless -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 3.0 VDC
Torque Constant 0.0453 in-oz/amp (0.3200 mN-m/amp)
View Details
DC Servo Motor - 25**C9...M... - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Gearbox Ratio 3.6 to 1386 : 1
View Details
Servo Hub Motor - 5 inch 6N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 126 HP
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details