Inventus Power Servo Motor P80B22450LCX2A

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 42 KW, 2400 RPM, 2-3/8 INCH SHAFT, KEYED. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 42 KW, 2400 RPM, 2-3/8 INCH SHAFT, KEYED. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 11019958 - Radwell International
Willingboro, NJ, United States
Servo Motor
11019958
Servo Motor 11019958
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 42 KW, 2400 RPM, 2-3/8 INCH SHAFT, KEYED. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 42 KW, 2400 RPM, 2-3/8 INCH SHAFT, KEYED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 11019958
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

50mm 165:1 Micro Linear Servo - P8-50-165-12-R - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 165 : 1
View Details
Brushless DC-Servomotors Series 1660 ... BHS 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 24.0 VDC
Torque Constant 0.6641 in-oz/amp (4.69 mN-m/amp)
View Details
Precision DC Servo Motor - 08**M5...M... - Constar Motion Co., Ltd
Specs
DC Voltage Range 3.0 VDC
Gearbox Ratio 4 to 4096 : 1
Motor Shape Cylindrical Body
View Details